Manufacturer: Diodes Incorporated
Win Source Part Number: 791825-PI6C185-00QIE
Packaging: Reel package
Type: Fanout Buffer (Distribution)
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SSOP (0.154", 3.90mm Width)
Frequency - Max: 133.3MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: TTL
Output: TTL
Part Status: Obsolete(EOL)
Family Name: PI6C185-00
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-QSOP
Alternative Parts (Cross-Reference): 5PB1213NTGK; 5PB1203NTGK; 5PB1206NDGK8; 5PB1216NDGK8;
Introduction Date: November 13, 2008
ECCN: EAR99
Country of Origin: China, India, Malaysia, Taiwan, Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
IC CLK BUFF 1:7 133.3MHZ 20QSOP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 791825-PI6C185-00QIEX | PI6C185-00QIEX |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C185-00QIEX | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Clock Driver |
| Bus Interface | TTL; TTL | |
| Package Type | Surface Mount | Surface Mount; Surface Mount |