DIODES Incorporated Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C182HE PI6C182HE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 130522-PI6C182HE Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: TTL Output: TTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 110MHz Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 130522-PI6C182HE Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: TTL Output: TTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 110MHz Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C182HE
130522-PI6C182HE
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C182HE 130522-PI6C182HE
Manufacturer: Diodes Incorporated Win Source Part Number: 130522-PI6C182HE Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: TTL Output: TTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 110MHz Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 130522-PI6C182HE
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: TTL
Output: TTL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 110MHz
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock Buffers, Drivers - PI6C182HE-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
PI6C182HE-ND
Clock Buffers, Drivers PI6C182HE-ND
"Clock Fanout Buffer (Distribution) IC 1:10 110MHz 28-SSOP (0.209"", 5.30mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:10 110MHz 28-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - PI6C182HE - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
PI6C182HE
Clock/Timing - Clock Buffers, Drivers PI6C182HE
IC CLK BUFFER 1:10 110MHZ 28SSOP

IC CLK BUFFER 1:10 110MHZ 28SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 130522-PI6C182HE PI6C182HE-ND PI6C182HE
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C182HE Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver
Bus Interface TTL; TTL TTL
Package Type Surface Mount; 28-SSOP Surface Mount; SSOP; "28-SSOP (0.209"", 5.30mm Width)" Surface Mount; Surface Mount
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51210-B11390-GMR - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers
CDC319 1-Line to 10-Line Clock Driver with I2C Control Interface - CDC319DB - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL, TTL
Package Type SSOP
View Details
4 suppliers
I²C Real-Time Clock Module - RV-8263-C8 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; I2C
Package Type Surface Mount
View Details