DIODES Incorporated Clock Buffers, Drivers PI6C180BVE

Description
"Clock Fanout Buffer (Distribution) IC 1:18 140MHz 48-BSSOP (0.295"", 7.50mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:18 140MHz 48-BSSOP (0.295"", 7.50mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - PI6C180BVE-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
PI6C180BVE-ND
Clock Buffers, Drivers PI6C180BVE-ND
"Clock Fanout Buffer (Distribution) IC 1:18 140MHz 48-BSSOP (0.295"", 7.50mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:18 140MHz 48-BSSOP (0.295"", 7.50mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C180BVE
791822-PI6C180BVE
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C180BVE 791822-PI6C180BVE
Manufacturer: Diodes Incorporated Win Source Part Number: 791822-PI6C180BVE Packaging: Tube Type: Fanout Buffer (Distribution) Operating Temperature Range: 0°C ~ 70°C Package: 48-BSSOP (0.295", 7.50mm Width) Frequency - Max: 140MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: TTL Output: TTL Part Status: Obsolete(EOL) Family Name: PI6C180 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): CY2318ANZPVXC-11; CY2318ANZPVC-11TX ; CY2318ANZPVC-11; CY2318ANZPVXC-11T; Introduction Date: June 20, 2006 ECCN: EAR99 Country of Origin: China, India, Malaysia, Taiwan, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 791822-PI6C180BVE
Packaging: Tube
Type: Fanout Buffer (Distribution)
Operating Temperature Range: 0°C ~ 70°C
Package: 48-BSSOP (0.295", 7.50mm Width)
Frequency - Max: 140MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: TTL
Output: TTL
Part Status: Obsolete(EOL)
Family Name: PI6C180
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-SSOP
Alternative Parts (Cross-Reference): CY2318ANZPVXC-11; CY2318ANZPVC-11TX ; CY2318ANZPVC-11; CY2318ANZPVXC-11T;
Introduction Date: June 20, 2006
ECCN: EAR99
Country of Origin: China, India, Malaysia, Taiwan, Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - PI6C180BVE - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
PI6C180BVE
Clock/Timing - Clock Buffers, Drivers PI6C180BVE
IC CLK BUFFER 1:18 140MHZ 48SSOP

IC CLK BUFFER 1:18 140MHZ 48SSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number PI6C180BVE-ND 791822-PI6C180BVE PI6C180BVE
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C180BVE Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver
Bus Interface TTL TTL; TTL
Package Type Surface Mount; "48-BSSOP (0.295"", 7.50mm Width)" Surface Mount Surface Mount; Surface Mount
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1898329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type sop
Features / Standards RoHS
View Details
Application Specific Clock/Timing - 296-39975-2-ND - DigiKey
Specs
Bus Interface CMOS
Package Type Surface Mount; 253-LFBGA
Supply Voltage 1.2 volts
View Details
4 suppliers
Real Time Clocks - 2195-RV-2123-C2-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 1.1 to 5.5 volts
View Details
4 suppliers
Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details