DIODES INCORPORATED
PI6C10810QEX -- CLOCK/TIMING - CLOCK BUFFERS, DRIVERS
DIODES Incorporated
Clock/Timing - Clock Buffers, Drivers
PI6C10810QEX
Description
IC CLK BUFF 1:10 250MHZ
-
Lingto Electronic Limited
Datasheet
Description
IC CLK BUFF 1:10 250MHZ
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Clocks |
|
Product Number
|
PI6C10810QEX |
|
Product Name
|
Clock/Timing - Clock Buffers, Drivers |
|
Device Type
|
Clock Driver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
RTC; Real Time Clock
Package Type
SON
Supply Voltage
1.3 to 5.5 volts
View Details
Device Type
Clock Generator
Package Type
Surface Mount; Surface Mount
Frequency
200 MHz
View Details
Device Type
Real Time Clock
Package Type
Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage
1.6 to 5.5 volts
View Details
3 suppliers
Bus Interface
CMOS
Package Type
PDIP,SO,SOIC,TSSOP
Supply Voltage
2 to 6 volts
View Details
5 suppliers