DIODES Incorporated Clock Buffers, Drivers PI6C10810HE

Description
"Clock Fanout Buffer (Distribution) IC 1:10 250MHz 20-SSOP (0.209"", 5.30mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:10 250MHz 20-SSOP (0.209"", 5.30mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - PI6C10810HE-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
PI6C10810HE-ND
Clock Buffers, Drivers PI6C10810HE-ND
"Clock Fanout Buffer (Distribution) IC 1:10 250MHz 20-SSOP (0.209"", 5.30mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:10 250MHz 20-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C10810HE
801706-PI6C10810HE
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C10810HE 801706-PI6C10810HE
Manufacturer: Diodes Incorporated Win Source Part Number: 801706-PI6C10810HE Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 250MHz Number of Circuits: 1 Input: LVCMOS, LVTTL Output: LVCMOS, LVTTL Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-SSOP (0.209", 5.30mm Width) Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 66 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.1V ~ 2.7V Part Number Series: PI6C10810

Manufacturer: Diodes Incorporated
Win Source Part Number: 801706-PI6C10810HE
Packaging: Tube
Type: Fanout Buffer (Distribution)
Mounting Style: SMD
Frequency - Max: 250MHz
Number of Circuits: 1
Input: LVCMOS, LVTTL
Output: LVCMOS, LVTTL
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-SSOP (0.209", 5.30mm Width)
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 66
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.1V ~ 2.7V
Part Number Series: PI6C10810

Buy Now
Clock/Timing - Clock Buffers, Drivers - PI6C10810HE - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
PI6C10810HE
Clock/Timing - Clock Buffers, Drivers PI6C10810HE
IC CLK BUFF 1:10 250MHZ 20SSOP

IC CLK BUFF 1:10 250MHZ 20SSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number PI6C10810HE-ND 801706-PI6C10810HE PI6C10810HE
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI6C10810HE Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver
Bus Interface LVCMOS CMOS; TTL; LVCMOS, LVTTL
Package Type Surface Mount; SSOP; "20-SSOP (0.209"", 5.30mm Width)" Surface Mount Surface Mount; Surface Mount
Supply Voltage 1.1 to 2.7 volts 1.1 to 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B10611-GMR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
CD74HC297 High Speed CMOS Logic Digital Phase-Locked-Loop - CD74HC297E - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP
Supply Voltage 2 to 6 volts
View Details
6 suppliers
Real Time Clocks - 2195-RV-2123-C2-32.768KHZ-20PPM-TA-QA-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 5.5 volts
View Details
2 suppliers