Clock Fanout Buffer (Distribution) IC 1:10 250 MHz 20-SSOP (0.209", 5.30mm Width)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | PI6C10810HE |
| Product Name | Clock Buffers, Drivers |
| Output Configuration | Inverting |
| Supply Voltage | 1.1 to 2.7 volts |
| Switching Frequency | 250000 kHz |