DIODES Incorporated Clock Ic Type Diodes Inc. PI6C10804WE.

Description
Clock IC Type:Clock Buffer; Frequency:180MHz; No. of Outputs:4Outputs; Supply Voltage Min:1.5V; Supply Voltage Max:2.5V; Clock IC Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: No
Description
Clock IC Type:Clock Buffer; Frequency:180MHz; No. of Outputs:4Outputs; Supply Voltage Min:1.5V; Supply Voltage Max:2.5V; Clock IC Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Clock Ic Type Diodes Inc. - 61AC1352 - Newark, An Avnet Company
Chicago, IL, United States
Clock Ic Type Diodes Inc.
61AC1352
Clock Ic Type Diodes Inc. 61AC1352
Clock IC Type:Clock Buffer; Frequency:180MHz; No. of Outputs:4Outputs; Supply Voltage Min:1.5V; Supply Voltage Max:2.5V; Clock IC Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: No

Clock IC Type:Clock Buffer; Frequency:180MHz; No. of Outputs:4Outputs; Supply Voltage Min:1.5V; Supply Voltage Max:2.5V; Clock IC Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Clocks
Product Number 61AC1352
Product Name Clock Ic Type Diodes Inc.
Device Type Clock Buffer; Real Time Clock; Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Real Time Clocks - 2195-RV-3028-C8-32.768KHZ-1PPM-TA-QCCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-UCDFN
Supply Voltage 1.1 to 5.5 volts
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4213BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3000 MHz
View Details
Real Time Clocks - 1897209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Operating Temperature 0.0 C (32 F)
View Details