DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI5V332Q PI5V332Q

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1088014-PI5V332Q Packaging: Tube/Rail Features: Bi-Directional, RGB Applications: Video Switch Circuit: SPST -3db Bandwidth: 250MHz (Min) Number of Channels: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 16-QSOP Single Supply Voltage (V+): 5V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 97
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1088014-PI5V332Q Packaging: Tube/Rail Features: Bi-Directional, RGB Applications: Video Switch Circuit: SPST -3db Bandwidth: 250MHz (Min) Number of Channels: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 16-QSOP Single Supply Voltage (V+): 5V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 97
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI5V332Q - 1088014-PI5V332Q - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI5V332Q
1088014-PI5V332Q
Interface - Interface - Analog Switches - Special Purpose - PI5V332Q 1088014-PI5V332Q
Manufacturer: Diodes Incorporated Win Source Part Number: 1088014-PI5V332Q Packaging: Tube/Rail Features: Bi-Directional, RGB Applications: Video Switch Circuit: SPST -3db Bandwidth: 250MHz (Min) Number of Channels: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 16-QSOP Single Supply Voltage (V+): 5V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 97

Manufacturer: Diodes Incorporated
Win Source Part Number: 1088014-PI5V332Q
Packaging: Tube/Rail
Features: Bi-Directional, RGB
Applications: Video
Switch Circuit: SPST
-3db Bandwidth: 250MHz (Min)
Number of Channels: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 10 Ohm
Case / Package: 16-QSOP
Single Supply Voltage (V+): 5V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 97

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1088014-PI5V332Q
Product Name Interface - Interface - Analog Switches - Special Purpose - PI5V332Q
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A5947GETTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type QFN28
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Serial interface - Serial Interface RS-232 C - 750-650/000-001 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
5.5V Interface Transceiver IC - 704-74FCT162H245CTPVC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 C (-40 F)
View Details