DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI5V331QEX PI5V331QEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 092189-PI5V331QEX Packaging: Reel - TR Features: Bi-Directional Applications: Video -3db Bandwidth: 150MHz (Min) Number of Channels: 2 Family Name: PI5V331 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 16-QSOP Single Supply Voltage (V+): 5V Alternative Parts (Cross-Reference): HEF4052BT/S200; HEF4052BT/S400; MAX4618CPE+T; MAX14778EETP+T; Introduction Date: February 18, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 092189-PI5V331QEX Packaging: Reel - TR Features: Bi-Directional Applications: Video -3db Bandwidth: 150MHz (Min) Number of Channels: 2 Family Name: PI5V331 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 16-QSOP Single Supply Voltage (V+): 5V Alternative Parts (Cross-Reference): HEF4052BT/S200; HEF4052BT/S400; MAX4618CPE+T; MAX14778EETP+T; Introduction Date: February 18, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI5V331QEX - 092189-PI5V331QEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI5V331QEX
092189-PI5V331QEX
Interface - Interface - Analog Switches - Special Purpose - PI5V331QEX 092189-PI5V331QEX
Manufacturer: Diodes Incorporated Win Source Part Number: 092189-PI5V331QEX Packaging: Reel - TR Features: Bi-Directional Applications: Video -3db Bandwidth: 150MHz (Min) Number of Channels: 2 Family Name: PI5V331 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 16-QSOP Single Supply Voltage (V+): 5V Alternative Parts (Cross-Reference): HEF4052BT/S200; HEF4052BT/S400; MAX4618CPE+T; MAX14778EETP+T; Introduction Date: February 18, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 092189-PI5V331QEX
Packaging: Reel - TR
Features: Bi-Directional
Applications: Video
-3db Bandwidth: 150MHz (Min)
Number of Channels: 2
Family Name: PI5V331
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 10 Ohm
Case / Package: 16-QSOP
Single Supply Voltage (V+): 5V
Alternative Parts (Cross-Reference): HEF4052BT/S200; HEF4052BT/S400; MAX4618CPE+T; MAX14778EETP+T;
Introduction Date: February 18, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI5V331QEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI5V331QEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI5V331QEX
IC SWITCH 4:1 150MHZ 16QSOP

IC SWITCH 4:1 150MHZ 16QSOP

Supplier's Site
Analog Switches - Special Purpose - PI5V331QEX - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
PI5V331QEX
Analog Switches - Special Purpose PI5V331QEX
IC SWITCH 4:1 150MHZ 16QSOP

IC SWITCH 4:1 150MHZ 16QSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 092189-PI5V331QEX PI5V331QEX PI5V331QEX
Product Name Interface - Interface - Analog Switches - Special Purpose - PI5V331QEX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5367CAT - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type Tube/Rail
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QM55001SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-WQFN Exposed Pad
Pins 24 #
View Details
Interface module - 289-445 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-SI3215-B-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers