DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI5V331QE PI5V331QE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 026743-PI5V331QE Packaging: Tube/Rail Features: Bi-Directional Applications: Video -3db Bandwidth: 150MHz (Min) Number of Channels: 2 Family Name: PI5V331 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 16-QSOP Single Supply Voltage (V+): 5V Alternative Parts (Cross-Reference): HEF4052BT/S200; HEF4052BT/S400; MAX4618CPE+T; MAX14778EETP+T; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 026743-PI5V331QE Packaging: Tube/Rail Features: Bi-Directional Applications: Video -3db Bandwidth: 150MHz (Min) Number of Channels: 2 Family Name: PI5V331 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 16-QSOP Single Supply Voltage (V+): 5V Alternative Parts (Cross-Reference): HEF4052BT/S200; HEF4052BT/S400; MAX4618CPE+T; MAX14778EETP+T; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI5V331QE - 026743-PI5V331QE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI5V331QE
026743-PI5V331QE
Interface - Interface - Analog Switches - Special Purpose - PI5V331QE 026743-PI5V331QE
Manufacturer: Diodes Incorporated Win Source Part Number: 026743-PI5V331QE Packaging: Tube/Rail Features: Bi-Directional Applications: Video -3db Bandwidth: 150MHz (Min) Number of Channels: 2 Family Name: PI5V331 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 16-QSOP Single Supply Voltage (V+): 5V Alternative Parts (Cross-Reference): HEF4052BT/S200; HEF4052BT/S400; MAX4618CPE+T; MAX14778EETP+T; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 026743-PI5V331QE
Packaging: Tube/Rail
Features: Bi-Directional
Applications: Video
-3db Bandwidth: 150MHz (Min)
Number of Channels: 2
Family Name: PI5V331
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 10 Ohm
Case / Package: 16-QSOP
Single Supply Voltage (V+): 5V
Alternative Parts (Cross-Reference): HEF4052BT/S200; HEF4052BT/S400; MAX4618CPE+T; MAX14778EETP+T;
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI5V331QE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI5V331QE
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI5V331QE
IC VIDEO MULTIPLEXER 4X1 16QSOP

IC VIDEO MULTIPLEXER 4X1 16QSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 026743-PI5V331QE PI5V331QE
Product Name Interface - Interface - Analog Switches - Special Purpose - PI5V331QE Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A6284KLPTR-T-1 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Human Machine Interface (HMI) - 762-3035/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260845-SI3050-E1-GM - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers