DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI5V331Q PI5V331Q

Description
Manufacturer: Pericom Win Source Part Number: 740741-PI5V331Q Manufacturer Homepage: www.pericom.com RoHS State: Request Verification Reference case: SSOP Reference Date Code: 0433+ Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Pericom Win Source Part Number: 740741-PI5V331Q Manufacturer Homepage: www.pericom.com RoHS State: Request Verification Reference case: SSOP Reference Date Code: 0433+ Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI5V331Q - 740741-PI5V331Q - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI5V331Q
740741-PI5V331Q
Interface - Interface - Analog Switches - Special Purpose - PI5V331Q 740741-PI5V331Q
Manufacturer: Pericom Win Source Part Number: 740741-PI5V331Q Manufacturer Homepage: www.pericom.com RoHS State: Request Verification Reference case: SSOP Reference Date Code: 0433+ Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Pericom
Win Source Part Number: 740741-PI5V331Q
Manufacturer Homepage: www.pericom.com
RoHS State: Request Verification
Reference case: SSOP
Reference Date Code: 0433+
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI5V331Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI5V331Q
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI5V331Q
IC VIDEO MULTIPLEXER 4X1 16QSOP

IC VIDEO MULTIPLEXER 4X1 16QSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 740741-PI5V331Q PI5V331Q
Product Name Interface - Interface - Analog Switches - Special Purpose - PI5V331Q Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1897637 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details
AM26C32 Quadruple Differential Line Receiver - AM26C32CNE4 - Texas Instruments
Specs
Device Type Receiver
Features RoHS
# of Tx 0 #
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - HEF4016BT,652 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - SI2415-D-FS - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage 3.6V; Other
Package Type SOIC
View Details
3 suppliers