DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI5V330WEX PI5V330WEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 061601-PI5V330WEX Packaging: Reel - TR Features: Bi-Directional, RGB Applications: Video -3db Bandwidth: 400MHz Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Dimension: 16-SOIC (0.154", 3.90mm Width) Single Supply Voltage (V+): 5V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 061601-PI5V330WEX Packaging: Reel - TR Features: Bi-Directional, RGB Applications: Video -3db Bandwidth: 400MHz Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Dimension: 16-SOIC (0.154", 3.90mm Width) Single Supply Voltage (V+): 5V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI5V330WEX - 061601-PI5V330WEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI5V330WEX
061601-PI5V330WEX
Interface - Interface - Analog Switches - Special Purpose - PI5V330WEX 061601-PI5V330WEX
Manufacturer: Diodes Incorporated Win Source Part Number: 061601-PI5V330WEX Packaging: Reel - TR Features: Bi-Directional, RGB Applications: Video -3db Bandwidth: 400MHz Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Dimension: 16-SOIC (0.154", 3.90mm Width) Single Supply Voltage (V+): 5V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 061601-PI5V330WEX
Packaging: Reel - TR
Features: Bi-Directional, RGB
Applications: Video
-3db Bandwidth: 400MHz
Number of Channels: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 10 Ohm
Dimension: 16-SOIC (0.154", 3.90mm Width)
Single Supply Voltage (V+): 5V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog Switches - Special Purpose - PI5V330WEX - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
PI5V330WEX
Analog Switches - Special Purpose PI5V330WEX
IC SWITCH 2:1 10 OHM RGB 16SOIC

IC SWITCH 2:1 10 OHM RGB 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI5V330WEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI5V330WEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI5V330WEX
IC SWITCH 2:1 10 OHM RGB 16SOIC

IC SWITCH 2:1 10 OHM RGB 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 061601-PI5V330WEX PI5V330WEX PI5V330WEX
Product Name Interface - Interface - Analog Switches - Special Purpose - PI5V330WEX Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5366CA-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
6 suppliers
Interface module - 704-5074 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Interface Transceiver IC - 722-SI3015-F-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
5 suppliers