DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI5V330WE PI5V330WE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 137355-PI5V330WE Packaging: Tube/Rail Features: Bi-Directional, RGB Applications: Video -3db Bandwidth: 400MHz Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 5V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 137355-PI5V330WE Packaging: Tube/Rail Features: Bi-Directional, RGB Applications: Video -3db Bandwidth: 400MHz Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 5V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI5V330WE - 137355-PI5V330WE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI5V330WE
137355-PI5V330WE
Interface - Interface - Analog Switches - Special Purpose - PI5V330WE 137355-PI5V330WE
Manufacturer: Diodes Incorporated Win Source Part Number: 137355-PI5V330WE Packaging: Tube/Rail Features: Bi-Directional, RGB Applications: Video -3db Bandwidth: 400MHz Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 5V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 137355-PI5V330WE
Packaging: Tube/Rail
Features: Bi-Directional, RGB
Applications: Video
-3db Bandwidth: 400MHz
Number of Channels: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 10 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 5V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI5V330WE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI5V330WE
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI5V330WE
IC VIDEO MUX/DEMUX 2X1 16SOIC

IC VIDEO MUX/DEMUX 2X1 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 137355-PI5V330WE PI5V330WE
Product Name Interface - Interface - Analog Switches - Special Purpose - PI5V330WE Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4551SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100114J-MIL - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details
Serial interface - Serial Interface RS-485 - 750-653/025-018 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Interface - Direct Digital Synthesis (DDS) - AD9853AS - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type QFP; 44-QFP
View Details