The PI5V330WE from Quarktwin Technology Ltd. is a high-performance analog switch designed for video applications, featuring a quad 2-channel multiplexer/demultip
Video Switch IC 4 Channel 16-SOIC
IC VIDEO MUX/DEMUX 2X1 16SOIC Product overview: PI5V330WE from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-PI5V330WE can be used for catalog matching and distributor lookup.
Video Switch IC 4 Channel 16-SOIC
Analog Multiplexer Quad 2:1 16-Pin SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | PI5V330WEDI-ND | 780-PI5V330WE | PI5V330WE | 233-PI5V330WE |
| Product Name | Analog Switches - Special Purpose | Analog Switch and Multiplexer IC | Analog Switches - Special Purpose | Analog Multiplexer Quad 2:1 16-Pin SOIC |
| Configuration | 2x1 | 2x1 | ||
| Features | Bilateral | |||
| Supply Voltage (VS) | 5 volts | 5 volts | ||
| Ron | 10 ohms | 10 ohms | ||
| Bandwidth | 400 MHz | 400 MHz | 400 MHz | 400 MHz |