DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI5V330QE PI5V330QE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 026741-PI5V330QE Packaging: Tube/Rail Features: Bi-Directional, RGB Applications: Video -3db Bandwidth: 400MHz Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 16-QSOP Single Supply Voltage (V+): 5V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 026741-PI5V330QE Packaging: Tube/Rail Features: Bi-Directional, RGB Applications: Video -3db Bandwidth: 400MHz Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 16-QSOP Single Supply Voltage (V+): 5V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI5V330QE - 026741-PI5V330QE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI5V330QE
026741-PI5V330QE
Interface - Interface - Analog Switches - Special Purpose - PI5V330QE 026741-PI5V330QE
Manufacturer: Diodes Incorporated Win Source Part Number: 026741-PI5V330QE Packaging: Tube/Rail Features: Bi-Directional, RGB Applications: Video -3db Bandwidth: 400MHz Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 16-QSOP Single Supply Voltage (V+): 5V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 026741-PI5V330QE
Packaging: Tube/Rail
Features: Bi-Directional, RGB
Applications: Video
-3db Bandwidth: 400MHz
Number of Channels: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 10 Ohm
Case / Package: 16-QSOP
Single Supply Voltage (V+): 5V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI5V330QE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI5V330QE
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI5V330QE
IC VIDEO MUX/DEMUX 2X1 16QSOP

IC VIDEO MUX/DEMUX 2X1 16QSOP

Supplier's Site
Analog Switches - Special Purpose - PI5V330QE - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
PI5V330QE
Analog Switches - Special Purpose PI5V330QE
IC VIDEO MUX/DEMUX 2X1 16QSOP

IC VIDEO MUX/DEMUX 2X1 16QSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 026741-PI5V330QE PI5V330QE PI5V330QE
Product Name Interface - Interface - Analog Switches - Special Purpose - PI5V330QE Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4206BSRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
TLK2711-SP Space-rated 1.6 to 2.5 GBPS Transceiver - 5962-0522101VXC - Texas Instruments
Specs
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP
View Details
Interface module - 289-720 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 8251A/BXA - Rochester Electronics
Specs
Device Type Sensor Interface
Package Type DIP; CDIP; CDIP28
View Details
2 suppliers