DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI5V330AWE PI5V330AWE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1088013-PI5V330AWE Packaging: Tube/Rail Features: Bi-Directional, RGB Applications: Video -3db Bandwidth: 400MHz Number of Channels: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 5V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1088013-PI5V330AWE Packaging: Tube/Rail Features: Bi-Directional, RGB Applications: Video -3db Bandwidth: 400MHz Number of Channels: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 5V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI5V330AWE - 1088013-PI5V330AWE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI5V330AWE
1088013-PI5V330AWE
Interface - Interface - Analog Switches - Special Purpose - PI5V330AWE 1088013-PI5V330AWE
Manufacturer: Diodes Incorporated Win Source Part Number: 1088013-PI5V330AWE Packaging: Tube/Rail Features: Bi-Directional, RGB Applications: Video -3db Bandwidth: 400MHz Number of Channels: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 5V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1088013-PI5V330AWE
Packaging: Tube/Rail
Features: Bi-Directional, RGB
Applications: Video
-3db Bandwidth: 400MHz
Number of Channels: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 10 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 5V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI5V330AWE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI5V330AWE
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI5V330AWE
IC VIDEO MUX/DEMUX 2X1 16SOIC

IC VIDEO MUX/DEMUX 2X1 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1088013-PI5V330AWE PI5V330AWE
Product Name Interface - Interface - Analog Switches - Special Purpose - PI5V330AWE Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Bus Transceivers - 2034785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Transceiver; Bus transceiver
Features RoHS
Package Type QFNL; Tqfn
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1370819-CD74HCT4052M - Win Source Electronics
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC
View Details
3 suppliers
Low-power inverter - 74AUP1G04GW-Q100H - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +4.6
Operating Temperature 125 C (257 F)
View Details
Interface Transceiver IC - 702-SI32176-C-FM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers