DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI5V330AQEX PI5V330AQEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 061598-PI5V330AQEX Packaging: Reel - TR Features: Bi-Directional, RGB Applications: Video -3db Bandwidth: 400MHz Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 16-QSOP Single Supply Voltage (V+): 5V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 061598-PI5V330AQEX Packaging: Reel - TR Features: Bi-Directional, RGB Applications: Video -3db Bandwidth: 400MHz Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 16-QSOP Single Supply Voltage (V+): 5V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI5V330AQEX - 061598-PI5V330AQEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI5V330AQEX
061598-PI5V330AQEX
Interface - Interface - Analog Switches - Special Purpose - PI5V330AQEX 061598-PI5V330AQEX
Manufacturer: Diodes Incorporated Win Source Part Number: 061598-PI5V330AQEX Packaging: Reel - TR Features: Bi-Directional, RGB Applications: Video -3db Bandwidth: 400MHz Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 16-QSOP Single Supply Voltage (V+): 5V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 061598-PI5V330AQEX
Packaging: Reel - TR
Features: Bi-Directional, RGB
Applications: Video
-3db Bandwidth: 400MHz
Number of Channels: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 10 Ohm
Case / Package: 16-QSOP
Single Supply Voltage (V+): 5V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
10 OHM Analog Switch and Multiplexer IC
780-PI5V330AQEX
10 OHM Analog Switch and Multiplexer IC 780-PI5V330AQEX
IC SWITCH 2:1 10 OHM RGB 16SSOP Product overview: PI5V330AQEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, 10 OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-PI5V330AQEX can be used for catalog matching and distributor lookup.

IC SWITCH 2:1 10 OHM RGB 16SSOP Product overview: PI5V330AQEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, 10 OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-PI5V330AQEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches - Special Purpose - 31-PI5V330AQEXTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches - Special Purpose
31-PI5V330AQEXTR-ND
Analog Switches - Special Purpose 31-PI5V330AQEXTR-ND
Video Switch IC 4 Channel 16-QSOP

Video Switch IC 4 Channel 16-QSOP

Buy Now Datasheet
Analog Switches - Special Purpose - PI5V330AQEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches - Special Purpose
PI5V330AQEX
Analog Switches - Special Purpose PI5V330AQEX
Video Switch IC 4 Channel 16-QSOP

Video Switch IC 4 Channel 16-QSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Switches IC Analog Multiplexers
Product Number 061598-PI5V330AQEX 780-PI5V330AQEX 31-PI5V330AQEXTR-ND PI5V330AQEX
Product Name Interface - Interface - Analog Switches - Special Purpose - PI5V330AQEX 10 OHM Analog Switch and Multiplexer IC Analog Switches - Special Purpose Analog Switches - Special Purpose
Features Single-Supply Bilateral
Supply Voltage (VS) 5 volts 5 volts 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; QSOP; 16-QSOP Tape & Reel (TR) SSOP; "16-SSOP SSOP; SOP; 16-SSOP (0.154\", 3.90mm Width)
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data