DIODES Incorporated PMIC - PMIC - Power Management - Specialized - PI5USB30216CXUAEX PI5USB30216CXUAEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 800811-PI5USB30216CX UAEX Packaging: Reel Mounting Style: SMD Applications: USB, Type-C Configuration Supplier Device Package: 12-X2QFN (1.6x1.6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 12-XFQFN Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 800811-PI5USB30216CX UAEX Packaging: Reel Mounting Style: SMD Applications: USB, Type-C Configuration Supplier Device Package: 12-X2QFN (1.6x1.6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 12-XFQFN Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - PI5USB30216CXUAEX - 800811-PI5USB30216CXUAEX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - PI5USB30216CXUAEX
800811-PI5USB30216CXUAEX
PMIC - PMIC - Power Management - Specialized - PI5USB30216CXUAEX 800811-PI5USB30216CXUAEX
Manufacturer: Diodes Incorporated Win Source Part Number: 800811-PI5USB30216CX UAEX Packaging: Reel Mounting Style: SMD Applications: USB, Type-C Configuration Supplier Device Package: 12-X2QFN (1.6x1.6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 12-XFQFN Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V

Manufacturer: Diodes Incorporated
Win Source Part Number: 800811-PI5USB30216CXUAEX
Packaging: Reel
Mounting Style: SMD
Applications: USB, Type-C Configuration
Supplier Device Package: 12-X2QFN (1.6x1.6)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 12-XFQFN
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V

Buy Now
Power Management - Specialized - PI5USB30216CXUAEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
PI5USB30216CXUAEX
Power Management - Specialized PI5USB30216CXUAEX
USB, Type-C Configuration PMIC 12-STQFN (1.6x1.6)

USB, Type-C Configuration PMIC 12-STQFN (1.6x1.6)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 800811-PI5USB30216CXUAEX PI5USB30216CXUAEX
Product Name PMIC - PMIC - Power Management - Specialized - PI5USB30216CXUAEX Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage References - 7385364 - RS Components, Ltd.
Specs
Type Sot-25
Pins 5
View Details
Voltage Reference - ATL431EAIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details