DIODES Incorporated PMIC - PMIC - Power Management - Specialized - PI5USB30216BXUAEX PI5USB30216BXUAEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 802664-PI5USB30216BX UAEX Packaging: Reel Mounting Style: SMD Applications: USB, Type-C Configuration Supplier Device Package: 12-STQFN (1.6x1.6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 12-XFQFN Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 802664-PI5USB30216BX UAEX Packaging: Reel Mounting Style: SMD Applications: USB, Type-C Configuration Supplier Device Package: 12-STQFN (1.6x1.6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 12-XFQFN Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - PI5USB30216BXUAEX - 802664-PI5USB30216BXUAEX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - PI5USB30216BXUAEX
802664-PI5USB30216BXUAEX
PMIC - PMIC - Power Management - Specialized - PI5USB30216BXUAEX 802664-PI5USB30216BXUAEX
Manufacturer: Diodes Incorporated Win Source Part Number: 802664-PI5USB30216BX UAEX Packaging: Reel Mounting Style: SMD Applications: USB, Type-C Configuration Supplier Device Package: 12-STQFN (1.6x1.6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 12-XFQFN Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V

Manufacturer: Diodes Incorporated
Win Source Part Number: 802664-PI5USB30216BXUAEX
Packaging: Reel
Mounting Style: SMD
Applications: USB, Type-C Configuration
Supplier Device Package: 12-STQFN (1.6x1.6)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 12-XFQFN
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V

Buy Now
Power Management - Specialized - PI5USB30216BXUAEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
PI5USB30216BXUAEX
Power Management - Specialized PI5USB30216BXUAEX
USB, Type-C Configuration PMIC 12-STQFN (1.6x1.6)

USB, Type-C Configuration PMIC 12-STQFN (1.6x1.6)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 802664-PI5USB30216BXUAEX PI5USB30216BXUAEX
Product Name PMIC - PMIC - Power Management - Specialized - PI5USB30216BXUAEX Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060267P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TL431AIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM2914-1SRQZEP - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details