DIODES Incorporated PMIC - PMIC - Power Management - Specialized - PI5USB30216BXUAE+CWX PI5USB30216BXUAE+CWX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889203-PI5USB30216BX UAE+CWX Operating Temperature Range: -40°C ~ 85°C Features: USB, Type-C Configuration PMIC 12-STQFN (1.6x1.6) Package: 12-XFQFN Package: Reel - TR Mounting: Surface Mount Family Name: PI5USB30216 Categories: Integrated Circuits (ICs) Case / Package: 12-STQFN (1.6x1.6) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 3500 Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889203-PI5USB30216BX UAE+CWX Operating Temperature Range: -40°C ~ 85°C Features: USB, Type-C Configuration PMIC 12-STQFN (1.6x1.6) Package: 12-XFQFN Package: Reel - TR Mounting: Surface Mount Family Name: PI5USB30216 Categories: Integrated Circuits (ICs) Case / Package: 12-STQFN (1.6x1.6) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 3500 Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - PI5USB30216BXUAE+CWX - 889203-PI5USB30216BXUAE+CWX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - PI5USB30216BXUAE+CWX
889203-PI5USB30216BXUAE+CWX
PMIC - PMIC - Power Management - Specialized - PI5USB30216BXUAE+CWX 889203-PI5USB30216BXUAE+CWX
Manufacturer: Diodes Incorporated Win Source Part Number: 889203-PI5USB30216BX UAE+CWX Operating Temperature Range: -40°C ~ 85°C Features: USB, Type-C Configuration PMIC 12-STQFN (1.6x1.6) Package: 12-XFQFN Package: Reel - TR Mounting: Surface Mount Family Name: PI5USB30216 Categories: Integrated Circuits (ICs) Case / Package: 12-STQFN (1.6x1.6) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 3500 Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected

Manufacturer: Diodes Incorporated
Win Source Part Number: 889203-PI5USB30216BXUAE+CWX
Operating Temperature Range: -40°C ~ 85°C
Features: USB, Type-C Configuration PMIC 12-STQFN (1.6x1.6)
Package: 12-XFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: PI5USB30216
Categories: Integrated Circuits (ICs)
Case / Package: 12-STQFN (1.6x1.6)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 3500
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected

Buy Now
Power Management - Specialized - PI5USB30216BXUAE+CWX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
PI5USB30216BXUAE+CWX
Power Management - Specialized PI5USB30216BXUAE+CWX
USB, Type-C Configuration PMIC 12-STQFN (1.6x1.6)

USB, Type-C Configuration PMIC 12-STQFN (1.6x1.6)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 889203-PI5USB30216BXUAE+CWX PI5USB30216BXUAE+CWX
Product Name PMIC - PMIC - Power Management - Specialized - PI5USB30216BXUAE+CWX Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

 - 9320DM - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP16
View Details
Voltage Supervisors - 1697381 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active low
View Details
PMIC - PMIC - Battery Management - BQ20Z80ADBTRV110G4 - 1004096-BQ20Z80ADBTRV110G4 - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; TSSOP; TSSOP
Pins 38
View Details