DIODES Incorporated PMIC - PMIC - Power Distribution Switches, Load Drivers - PI5USB2546AZHEX PI5USB2546AZHEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889201-PI5USB2546AZH EX Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: PI5USB2546 Categories: Integrated Circuits (ICs) Case / Package: 16-TQFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI5USB2546AZHEXCT, PI5USB2546AZHEXTR, PI5USB2546AZHEXDKR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889201-PI5USB2546AZH EX Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: PI5USB2546 Categories: Integrated Circuits (ICs) Case / Package: 16-TQFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI5USB2546AZHEXCT, PI5USB2546AZHEXTR, PI5USB2546AZHEXDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - PI5USB2546AZHEX
PI5USB2546AZHEX
PMIC - PMIC - Power Distribution Switches, Load Drivers - PI5USB2546AZHEX PI5USB2546AZHEX
Manufacturer: Diodes Incorporated Win Source Part Number: 889201-PI5USB2546AZH EX Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: PI5USB2546 Categories: Integrated Circuits (ICs) Case / Package: 16-TQFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI5USB2546AZHEXCT, PI5USB2546AZHEXTR, PI5USB2546AZHEXDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 889201-PI5USB2546AZHEX
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: PI5USB2546
Categories: Integrated Circuits (ICs)
Case / Package: 16-TQFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PI5USB2546AZHEXCT, PI5USB2546AZHEXTR, PI5USB2546AZHEXDKR

Buy Now Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
PI5USB2546AZHEX
PMIC - Power Distribution Switches, Load Drivers PI5USB2546AZHEX
IC PWR SWITCH N-CHAN 1:1 16TQFN

IC PWR SWITCH N-CHAN 1:1 16TQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number PI5USB2546AZHEX PI5USB2546AZHEX
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - PI5USB2546AZHEX PMIC - Power Distribution Switches, Load Drivers
Current 2.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - DB16 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 80.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 830-800/000-302/000-006 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details