DIODES Incorporated PMIC - PMIC - Power Distribution Switches, Load Drivers - PI5USB2058ZHEX PI5USB2058ZHEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 045789-PI5USB2058ZHE X Packaging: Reel - TR Switch Type: USB Switch Fault Protection: Reverse Current, UVLO Current - Output (Max): 2A Voltage - Load: 4.5 V to 5.5 V Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-TQFN-EP (3.5x4.5) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 045789-PI5USB2058ZHE X Packaging: Reel - TR Switch Type: USB Switch Fault Protection: Reverse Current, UVLO Current - Output (Max): 2A Voltage - Load: 4.5 V to 5.5 V Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-TQFN-EP (3.5x4.5) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - PI5USB2058ZHEX
PI5USB2058ZHEX
PMIC - PMIC - Power Distribution Switches, Load Drivers - PI5USB2058ZHEX PI5USB2058ZHEX
Manufacturer: Diodes Incorporated Win Source Part Number: 045789-PI5USB2058ZHE X Packaging: Reel - TR Switch Type: USB Switch Fault Protection: Reverse Current, UVLO Current - Output (Max): 2A Voltage - Load: 4.5 V to 5.5 V Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-TQFN-EP (3.5x4.5) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 045789-PI5USB2058ZHEX
Packaging: Reel - TR
Switch Type: USB Switch
Fault Protection: Reverse Current, UVLO
Current - Output (Max): 2A
Voltage - Load: 4.5 V to 5.5 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 20-TQFN-EP (3.5x4.5)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - PI5USB2058ZHEX - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
PI5USB2058ZHEX
PMIC - Power Distribution Switches, Load Drivers PI5USB2058ZHEX
IC PWR SWITCH USB 20TQFN

IC PWR SWITCH USB 20TQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number PI5USB2058ZHEX PI5USB2058ZHEX
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - PI5USB2058ZHEX PMIC - Power Distribution Switches, Load Drivers
Voltage 4.5 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details
One Phase Power Distribution Blocks - 38074 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details