DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI5USB1468AZAEX PI5USB1468AZAEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1088010-PI5USB1468AZ AEX Applications: USB -3db Bandwidth: 1.35GHz Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Single Supply Voltage (V+): 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1088010-PI5USB1468AZ AEX Applications: USB -3db Bandwidth: 1.35GHz Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Single Supply Voltage (V+): 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI5USB1468AZAEX - 1088010-PI5USB1468AZAEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI5USB1468AZAEX
1088010-PI5USB1468AZAEX
Interface - Interface - Analog Switches - Special Purpose - PI5USB1468AZAEX 1088010-PI5USB1468AZAEX
Manufacturer: Diodes Incorporated Win Source Part Number: 1088010-PI5USB1468AZ AEX Applications: USB -3db Bandwidth: 1.35GHz Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Single Supply Voltage (V+): 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1088010-PI5USB1468AZAEX
Applications: USB
-3db Bandwidth: 1.35GHz
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 10 Ohm
Single Supply Voltage (V+): 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI5USB1468AZAEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI5USB1468AZAEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI5USB1468AZAEX
IC USB HOST CONTROLLER 8TDFN

IC USB HOST CONTROLLER 8TDFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1088010-PI5USB1468AZAEX PI5USB1468AZAEX
Product Name Interface - Interface - Analog Switches - Special Purpose - PI5USB1468AZAEX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5367CAT - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type Tube/Rail
View Details
2 suppliers
Interface module - 289-575 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Telecom - SI3211-KT - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details