DIODES Incorporated PMIC - PMIC - Power Distribution Switches, Load Drivers - PI5USB1457ZAEX PI5USB1457ZAEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 061597-PI5USB1457ZAE X Packaging: Reel - TR Switch Type: USB Switch Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 3 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TDFN (2x2) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 3,500
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 061597-PI5USB1457ZAE X Packaging: Reel - TR Switch Type: USB Switch Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 3 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TDFN (2x2) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 3,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - PI5USB1457ZAEX
PI5USB1457ZAEX
PMIC - PMIC - Power Distribution Switches, Load Drivers - PI5USB1457ZAEX PI5USB1457ZAEX
Manufacturer: Diodes Incorporated Win Source Part Number: 061597-PI5USB1457ZAE X Packaging: Reel - TR Switch Type: USB Switch Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 3 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TDFN (2x2) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 3,500

Manufacturer: Diodes Incorporated
Win Source Part Number: 061597-PI5USB1457ZAEX
Packaging: Reel - TR
Switch Type: USB Switch
Voltage - Load: 4.5 V to 5.5 V
Rds On (Typ): 3 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TDFN (2x2)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 3,500

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - PI5USB1457ZAEX - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
PI5USB1457ZAEX
PMIC - Power Distribution Switches, Load Drivers PI5USB1457ZAEX
IC PWR SWITCH USB NAP 8TDFN

IC PWR SWITCH USB NAP 8TDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number PI5USB1457ZAEX PI5USB1457ZAEX
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - PI5USB1457ZAEX PMIC - Power Distribution Switches, Load Drivers
Voltage 4.5 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38032 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 160.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 787-3861/000-2000 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details