DIODES Incorporated PMIC - PMIC - Power Distribution Switches, Load Drivers - PI5USB1457AZAEX PI5USB1457AZAEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 791820-PI5USB1457AZA EX Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-WFDFN Exposed Pad Switch Type: USB Switch Part Status: Obsolete(EOL) Voltage - Load: 4.5 V ~ 5.5 V Rds On (Typ): 3 Ohm Family Name: PI5USB1457 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-TDFN (2x2) ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3,500
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 791820-PI5USB1457AZA EX Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-WFDFN Exposed Pad Switch Type: USB Switch Part Status: Obsolete(EOL) Voltage - Load: 4.5 V ~ 5.5 V Rds On (Typ): 3 Ohm Family Name: PI5USB1457 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-TDFN (2x2) ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - PI5USB1457AZAEX
PI5USB1457AZAEX
PMIC - PMIC - Power Distribution Switches, Load Drivers - PI5USB1457AZAEX PI5USB1457AZAEX
Manufacturer: Diodes Incorporated Win Source Part Number: 791820-PI5USB1457AZA EX Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-WFDFN Exposed Pad Switch Type: USB Switch Part Status: Obsolete(EOL) Voltage - Load: 4.5 V ~ 5.5 V Rds On (Typ): 3 Ohm Family Name: PI5USB1457 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-TDFN (2x2) ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3,500

Manufacturer: Diodes Incorporated
Win Source Part Number: 791820-PI5USB1457AZAEX
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-WFDFN Exposed Pad
Switch Type: USB Switch
Part Status: Obsolete(EOL)
Voltage - Load: 4.5 V ~ 5.5 V
Rds On (Typ): 3 Ohm
Family Name: PI5USB1457
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-TDFN (2x2)
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 3,500

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - PI5USB1457AZAEX - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
PI5USB1457AZAEX
PMIC - Power Distribution Switches, Load Drivers PI5USB1457AZAEX
IC PWR SWITCH USB NAP 8TDFN

IC PWR SWITCH USB NAP 8TDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number PI5USB1457AZAEX PI5USB1457AZAEX
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - PI5USB1457AZAEX PMIC - Power Distribution Switches, Load Drivers
Voltage 4.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S20 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00395 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Unit Type Rack Style
View Details
Power Distribution Units - 325146 - RS Components, Ltd.
Specs
Number of Outlets 10
Outlets Type E - French
View Details