Pericom Semiconductor Corp. PMIC - PMIC - Power Distribution Switches, Load Drivers - PI5USB1457AZAE PI5USB1457AZAE

Description
Manufacturer: Pericom Win Source Part Number: 719915-PI5USB1457AZA E Manufacturer Homepage: www.pericom.com Reference case: QFN Reference Date Code: 1415+ Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Pericom Win Source Part Number: 719915-PI5USB1457AZA E Manufacturer Homepage: www.pericom.com Reference case: QFN Reference Date Code: 1415+ Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - PI5USB1457AZAE
PI5USB1457AZAE
PMIC - PMIC - Power Distribution Switches, Load Drivers - PI5USB1457AZAE PI5USB1457AZAE
Manufacturer: Pericom Win Source Part Number: 719915-PI5USB1457AZA E Manufacturer Homepage: www.pericom.com Reference case: QFN Reference Date Code: 1415+ Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Pericom
Win Source Part Number: 719915-PI5USB1457AZAE
Manufacturer Homepage: www.pericom.com
Reference case: QFN
Reference Date Code: 1415+
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number PI5USB1457AZAE
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - PI5USB1457AZAE
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H4DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 4
Current 10.0 amps
View Details
2 suppliers
POWER DISTRIBUTION UNIT FA10510 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 24VDC; 24 VDC
Power 500 watts
Outlets Terminal Block
View Details
Power Distribution Units - 2703424 - RS Components, Ltd.
Specs
Number of Outlets 5
Outlets Type F
View Details