DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI5L200Q PI5L200Q

Description
Manufacturer: Pericom Win Source Part Number: 740740-PI5L200Q Manufacturer Homepage: www.pericom.com RoHS State: Request Verification Reference case: SOP Reference Date Code: 0203/0333 Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Pericom Win Source Part Number: 740740-PI5L200Q Manufacturer Homepage: www.pericom.com RoHS State: Request Verification Reference case: SOP Reference Date Code: 0203/0333 Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI5L200Q - 740740-PI5L200Q - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI5L200Q
740740-PI5L200Q
Interface - Interface - Analog Switches - Special Purpose - PI5L200Q 740740-PI5L200Q
Manufacturer: Pericom Win Source Part Number: 740740-PI5L200Q Manufacturer Homepage: www.pericom.com RoHS State: Request Verification Reference case: SOP Reference Date Code: 0203/0333 Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Pericom
Win Source Part Number: 740740-PI5L200Q
Manufacturer Homepage: www.pericom.com
RoHS State: Request Verification
Reference case: SOP
Reference Date Code: 0203/0333
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI5L200Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI5L200Q
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI5L200Q
IC ETHERNET SWITCH QUAD 16QSOP

IC ETHERNET SWITCH QUAD 16QSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 740740-PI5L200Q PI5L200Q
Product Name Interface - Interface - Analog Switches - Special Purpose - PI5L200Q Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-2044 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 710-CY7B933-400JXCT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details