DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI5L200LEX PI5L200LEX

Description
Manufacturer: Pericom Win Source Part Number: 748256-PI5L200LEX Family Name: PI5L200 Manufacturer Homepage: www.pericom.com Reference case: TSSOP Reference Date Code: 0614+ Alternative Parts (Cross-Reference): TS5L100PWRE4; MAX4674ESE-T; TS5L100PW; Introduction Date: November 05, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Unknown Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Pericom Win Source Part Number: 748256-PI5L200LEX Family Name: PI5L200 Manufacturer Homepage: www.pericom.com Reference case: TSSOP Reference Date Code: 0614+ Alternative Parts (Cross-Reference): TS5L100PWRE4; MAX4674ESE-T; TS5L100PW; Introduction Date: November 05, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Unknown Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI5L200LEX - 748256-PI5L200LEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI5L200LEX
748256-PI5L200LEX
Interface - Interface - Analog Switches - Special Purpose - PI5L200LEX 748256-PI5L200LEX
Manufacturer: Pericom Win Source Part Number: 748256-PI5L200LEX Family Name: PI5L200 Manufacturer Homepage: www.pericom.com Reference case: TSSOP Reference Date Code: 0614+ Alternative Parts (Cross-Reference): TS5L100PWRE4; MAX4674ESE-T; TS5L100PW; Introduction Date: November 05, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Unknown Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Pericom
Win Source Part Number: 748256-PI5L200LEX
Family Name: PI5L200
Manufacturer Homepage: www.pericom.com
Reference case: TSSOP
Reference Date Code: 0614+
Alternative Parts (Cross-Reference): TS5L100PWRE4; MAX4674ESE-T; TS5L100PW;
Introduction Date: November 05, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Unknown
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI5L200LEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI5L200LEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI5L200LEX
IC SWITCH QUAD 2:1 16TSSOP

IC SWITCH QUAD 2:1 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 748256-PI5L200LEX PI5L200LEX
Product Name Interface - Interface - Analog Switches - Special Purpose - PI5L200LEX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1907135P - RS Components, Ltd.
Specs
Technology RS485
Device Type Line / Bus Driver; Transceiver; Driver, Line Driver, Converter
Features RoHS; ESD Protected
View Details
SN54ALS1244A Octal Buffers And Drivers With 3-State Outputs - 5962-8873801RA - Texas Instruments
Specs
Technology ALS
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Analog Switches, Multiplexers, Demultiplexers - 74HCT4053PW,118 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers
Interface - Interface - Modems - ICs and Modules - SI2438-B-FTR - 894434-SI2438-B-FTR - Win Source Electronics
Specs
Package Type SOP; SSOP; TSSOP; 24-TSSOP
View Details
6 suppliers