DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI5L200LE PI5L200LE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1088003-PI5L200LE Packaging: Tube/Rail Features: 10/100 Base-T, LAN Applications: Telecommunications -3db Bandwidth: 137MHz Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 12 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 3.3V, 5V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1088003-PI5L200LE Packaging: Tube/Rail Features: 10/100 Base-T, LAN Applications: Telecommunications -3db Bandwidth: 137MHz Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 12 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 3.3V, 5V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI5L200LE - 1088003-PI5L200LE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI5L200LE
1088003-PI5L200LE
Interface - Interface - Analog Switches - Special Purpose - PI5L200LE 1088003-PI5L200LE
Manufacturer: Diodes Incorporated Win Source Part Number: 1088003-PI5L200LE Packaging: Tube/Rail Features: 10/100 Base-T, LAN Applications: Telecommunications -3db Bandwidth: 137MHz Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 12 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 3.3V, 5V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1088003-PI5L200LE
Packaging: Tube/Rail
Features: 10/100 Base-T, LAN
Applications: Telecommunications
-3db Bandwidth: 137MHz
Number of Channels: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 12 Ohm
Case / Package: 16-TSSOP
Single Supply Voltage (V+): 3.3V, 5V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI5L200LE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI5L200LE
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI5L200LE
IC ETHERNET SWITCH QUAD 16TSSOP

IC ETHERNET SWITCH QUAD 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1088003-PI5L200LE PI5L200LE
Product Name Interface - Interface - Analog Switches - Special Purpose - PI5L200LE Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-AM26C32CDB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
2 suppliers
Distance and angle measurement - Digital Impulse Interface - 753-635 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface - CODECs - AD1888JST - Lingto Electronic Limited
Rochester Electronics
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details