DIODES Incorporated Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders PI5C3400S

Description
IC BUS FET EXCHG SW 1X2:2 20SOIC
Datasheet
Description
IC BUS FET EXCHG SW 1X2:2 20SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - PI5C3400S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
PI5C3400S
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders PI5C3400S
IC BUS FET EXCHG SW 1X2:2 20SOIC

IC BUS FET EXCHG SW 1X2:2 20SOIC

Supplier's Site
Signal Switches, Multiplexers, Decoders - PI5C3400S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
PI5C3400S
Signal Switches, Multiplexers, Decoders PI5C3400S
Bus FET Exchange Switch 1 x 2:2 20-SOIC

Bus FET Exchange Switch 1 x 2:2 20-SOIC

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number PI5C3400S PI5C3400S
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Package Type SOIC SOIC; 20-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74HCT257D/AUJ - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 54AC251WRQMLV - Acme Chip Technology Co., Limited
Specs
Package Type 16-CFP
Operating Current 24 mA
View Details
2 suppliers