DIODES Incorporated IC QUAD 2:1 MUX/DEMUX 16-TSSOP PI5C3257LE

Description
IC QUAD 2:1 MUX/DEMUX 16-TSSOP
Datasheet
Description
IC QUAD 2:1 MUX/DEMUX 16-TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC QUAD 2:1 MUX/DEMUX 16-TSSOP - 233-PI5C3257LE - Utmel Electronic Limited
Hong Kong, China
IC QUAD 2:1 MUX/DEMUX 16-TSSOP
233-PI5C3257LE
IC QUAD 2:1 MUX/DEMUX 16-TSSOP 233-PI5C3257LE
IC QUAD 2:1 MUX/DEMUX 16-TSSOP

IC QUAD 2:1 MUX/DEMUX 16-TSSOP

Supplier's Site
Signal Switches, Multiplexers, Decoders - PI5C3257LE - ODG (Origin Data Global)
Shenzhen, China
Signal Switches, Multiplexers, Decoders
PI5C3257LE
Signal Switches, Multiplexers, Decoders PI5C3257LE
IC MUX/DEMUX 4 X 2:1 16TSSOP

IC MUX/DEMUX 4 X 2:1 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited ODG (Origin Data Global)
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number 233-PI5C3257LE PI5C3257LE
Product Name IC QUAD 2:1 MUX/DEMUX 16-TSSOP Signal Switches, Multiplexers, Decoders
Function Decoder/Demultiplexer Decoder
Supply Voltage 5V; 5V 4.75V ~ 5.25V
Package Type SSOP; 16-TSSOP (0.173, 4.40mm Width) 16-TSSOP (0.173", 4.40mm Width)
Logic Family CMOS; CMOS
Number of Pins 16
Unlock Full Specs
to access all available technical data

Similar Products

 - 7988897 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
 - 54ACT11138FK/B - Rochester Electronics
Rochester Electronics
Specs
Function Decoder; Demultiplexer
Package Type CLCC
View Details
CD4555B CMOS Dual Binary to 1-of-4 Decoder/Demultiplexer with Outputs High on Select - CD4555BEE4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 1
Output Lines 4
View Details
2 suppliers
IC MUX/DEMUX 2X1 6TSSOP - 554-74LVC1G3157GW,125 - Utmel Electronic Limited
Specs
Function Decoder/Demultiplexer
Supply Voltage 2.7V
Package Type SSOP; 6-TSSOP, SC-88, SOT-363
View Details