DIODES Incorporated Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders PI5C3257LE

Description
IC MUX/DEMUX 4 X 2:1 16TSSOP
Datasheet
Description
IC MUX/DEMUX 4 X 2:1 16TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - PI5C3257LE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
PI5C3257LE
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders PI5C3257LE
IC MUX/DEMUX 4 X 2:1 16TSSOP

IC MUX/DEMUX 4 X 2:1 16TSSOP

Supplier's Site
Mux/demux Bus Switch, 2 Diodes Inc. - 76AH5940 - Newark, An Avnet Company
Chicago, IL, United States
Mux/demux Bus Switch, 2 Diodes Inc.
76AH5940
Mux/demux Bus Switch, 2 Diodes Inc. 76AH5940
MUX/DEMUX BUS SWITCH, 2:1, -40TO85DEG C ROHS COMPLIANT: YES

MUX/DEMUX BUS SWITCH, 2:1, -40TO85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - PI5C3257LE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
PI5C3257LE
Signal Switches, Multiplexers, Decoders PI5C3257LE
Multiplexer/Demultip lexer 4 x 2:1 16-TSSOP

Multiplexer/Demultiplexer 4 x 2:1 16-TSSOP

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number PI5C3257LE 76AH5940 PI5C3257LE
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Mux/demux Bus Switch, 2 Diodes Inc. Signal Switches, Multiplexers, Decoders
Package Type SSOP; TSSOP SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 54150FMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type 24-CFlatpack
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74AHCT138PW,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP; TSSOP
Operating Current 8 mA
View Details
2 suppliers