DIODES Incorporated 600MOHM Analog Switch and Multiplexer IC PI5A4684GAEX

Description
IC SWITCH SPDT X 2 600MOHM 10CSP Product overview: PI5A4684GAEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 600MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PI5A4684GAEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SWITCH SPDT X 2 600MOHM 10CSP Product overview: PI5A4684GAEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 600MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PI5A4684GAEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600MOHM Analog Switch and Multiplexer IC
747-PI5A4684GAEX
600MOHM Analog Switch and Multiplexer IC 747-PI5A4684GAEX
IC SWITCH SPDT X 2 600MOHM 10CSP Product overview: PI5A4684GAEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 600MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PI5A4684GAEX can be used for catalog matching and distributor lookup.

IC SWITCH SPDT X 2 600MOHM 10CSP Product overview: PI5A4684GAEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 600MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PI5A4684GAEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A4684GAEX - 107783-PI5A4684GAEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A4684GAEX
107783-PI5A4684GAEX
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A4684GAEX 107783-PI5A4684GAEX
Manufacturer: Diodes Incorporated Win Source Part Number: 107783-PI5A4684GAEX Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPDT -3db Bandwidth: 27MHz Charge Injection: 54pC Crosstalk: -70dB @ 100kHz Channel-to-Channel Matching (ΔRon): 10 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 600 mOhm Case / Package: 10-CSP (1.55x2.07) Single Supply Voltage (V+): 1.8 V to 5.5 V Max Switch Time (Ton,Toff): 60ns, 20ns Channel Capacitance(CS off, CD off): 84pF Max Leakage Current (IS off): 80nA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 107783-PI5A4684GAEX
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPDT
-3db Bandwidth: 27MHz
Charge Injection: 54pC
Crosstalk: -70dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 10 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 600 mOhm
Case / Package: 10-CSP (1.55x2.07)
Single Supply Voltage (V+): 1.8 V to 5.5 V
Max Switch Time (Ton,Toff): 60ns, 20ns
Channel Capacitance(CS off, CD off): 84pF
Max Leakage Current (IS off): 80nA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - PI5A4684GAEXTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
PI5A4684GAEXTR-ND
Analog Switches, Multiplexers, Demultiplexers PI5A4684GAEXTR-ND
2 Circuit IC Switch 2:1 600mOhm 10-CSP (2.07x1.55)

2 Circuit IC Switch 2:1 600mOhm 10-CSP (2.07x1.55)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - PI5A4684GAEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
PI5A4684GAEX
Analog Switches, Multiplexers, Demultiplexers PI5A4684GAEX
2 Circuit IC Switch 2:1 600mOhm 10-CSP (2.07x1.55)

2 Circuit IC Switch 2:1 600mOhm 10-CSP (2.07x1.55)

Buy Now
Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A4684GAEX - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
PI5A4684GAEX
Interface - Analog Switches, Multiplexers, Demultiplexers PI5A4684GAEX
IC SWITCH DUAL SPDT 10CSP

IC SWITCH DUAL SPDT 10CSP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-PI5A4684GAEX 107783-PI5A4684GAEX PI5A4684GAEXTR-ND PI5A4684GAEX PI5A4684GAEX
Product Name 600MOHM Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A4684GAEX Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS
Ron 0.0100 ohms 0.6000 ohms 0.6000 ohms 0.0100 ohms
Bandwidth 27 MHz 27 MHz 27 MHz 27 MHz 27 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tape & Reel (TR) CSP; 10-CSP (1.55x2.07) CSP; 10-WFBGA, CSPBGA CSP; 10-WFBGA, CSPBGA
Unlock Full Specs
to access all available technical data