DIODES Incorporated Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A4599BCEX PI5A4599BCEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 814047-PI5A4599BCEX Packaging: Reel Mounting Style: SMD Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 350MHz Charge Injection: 5pC Crosstalk: -82dB at 1MHz Channel-to-Channel Matching (ΔRon): 150mOhm Channel Capacitance (CS(off), CD(off)): 2.5pF Supplier Device Package: SC-70-6 Temperature Range - Operating: -40°C ~ 85°C Single Supply Voltage (V+): 1.6V ~ 6V Manufacturer Package: 6-TSSOP, SC-88, SOT-363 On-State Resistance (Maximum): 11Ohm Switch Time (Ton, Toff) (Maximum): 15ns, 7ns Current - Leakage (IS(off)) (Maximum): 100nA Popularity: Low Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: PI5A4599
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 814047-PI5A4599BCEX Packaging: Reel Mounting Style: SMD Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 350MHz Charge Injection: 5pC Crosstalk: -82dB at 1MHz Channel-to-Channel Matching (ΔRon): 150mOhm Channel Capacitance (CS(off), CD(off)): 2.5pF Supplier Device Package: SC-70-6 Temperature Range - Operating: -40°C ~ 85°C Single Supply Voltage (V+): 1.6V ~ 6V Manufacturer Package: 6-TSSOP, SC-88, SOT-363 On-State Resistance (Maximum): 11Ohm Switch Time (Ton, Toff) (Maximum): 15ns, 7ns Current - Leakage (IS(off)) (Maximum): 100nA Popularity: Low Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: PI5A4599
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A4599BCEX - 814047-PI5A4599BCEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A4599BCEX
814047-PI5A4599BCEX
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A4599BCEX 814047-PI5A4599BCEX
Manufacturer: Diodes Incorporated Win Source Part Number: 814047-PI5A4599BCEX Packaging: Reel Mounting Style: SMD Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 350MHz Charge Injection: 5pC Crosstalk: -82dB at 1MHz Channel-to-Channel Matching (ΔRon): 150mOhm Channel Capacitance (CS(off), CD(off)): 2.5pF Supplier Device Package: SC-70-6 Temperature Range - Operating: -40°C ~ 85°C Single Supply Voltage (V+): 1.6V ~ 6V Manufacturer Package: 6-TSSOP, SC-88, SOT-363 On-State Resistance (Maximum): 11Ohm Switch Time (Ton, Toff) (Maximum): 15ns, 7ns Current - Leakage (IS(off)) (Maximum): 100nA Popularity: Low Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: PI5A4599

Manufacturer: Diodes Incorporated
Win Source Part Number: 814047-PI5A4599BCEX
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Switch Circuit: SPDT
-3db Bandwidth: 350MHz
Charge Injection: 5pC
Crosstalk: -82dB at 1MHz
Channel-to-Channel Matching (ΔRon): 150mOhm
Channel Capacitance (CS(off), CD(off)): 2.5pF
Supplier Device Package: SC-70-6
Temperature Range - Operating: -40°C ~ 85°C
Single Supply Voltage (V+): 1.6V ~ 6V
Manufacturer Package: 6-TSSOP, SC-88, SOT-363
On-State Resistance (Maximum): 11Ohm
Switch Time (Ton, Toff) (Maximum): 15ns, 7ns
Current - Leakage (IS(off)) (Maximum): 100nA
Popularity: Low
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: PI5A4599

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A4599BCEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
PI5A4599BCEX
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers PI5A4599BCEX
IC ANALOG SWITCH SPDT SC70-6

IC ANALOG SWITCH SPDT SC70-6

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 814047-PI5A4599BCEX PI5A4599BCEX
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A4599BCEX Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4588ATR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Analog Switches, Multiplexers, Demultiplexers - CD4051BE - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 20V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300", 7.62mm)
View Details
2 suppliers
Interface module - 704-2024 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 26LS32/BFA - Rochester Electronics
Specs
Technology RS422
Package Type CERPACK16
View Details
2 suppliers