DIODES Incorporated Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A4599ACEX PI5A4599ACEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 061575-PI5A4599ACEX Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 30MHz Charge Injection: 1.5pC Crosstalk: -80dB @ 1MHz Channel-to-Channel Matching (ΔRon): 100 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 8 Ohm Case / Package: SC-70-6 Single Supply Voltage (V+): 2 V to 6 V Max Switch Time (Ton,Toff): 15ns, 10ns Channel Capacitance(CS off, CD off): 5pF, 5pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 061575-PI5A4599ACEX Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 30MHz Charge Injection: 1.5pC Crosstalk: -80dB @ 1MHz Channel-to-Channel Matching (ΔRon): 100 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 8 Ohm Case / Package: SC-70-6 Single Supply Voltage (V+): 2 V to 6 V Max Switch Time (Ton,Toff): 15ns, 10ns Channel Capacitance(CS off, CD off): 5pF, 5pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A4599ACEX - 061575-PI5A4599ACEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A4599ACEX
061575-PI5A4599ACEX
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A4599ACEX 061575-PI5A4599ACEX
Manufacturer: Diodes Incorporated Win Source Part Number: 061575-PI5A4599ACEX Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 30MHz Charge Injection: 1.5pC Crosstalk: -80dB @ 1MHz Channel-to-Channel Matching (ΔRon): 100 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 8 Ohm Case / Package: SC-70-6 Single Supply Voltage (V+): 2 V to 6 V Max Switch Time (Ton,Toff): 15ns, 10ns Channel Capacitance(CS off, CD off): 5pF, 5pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 061575-PI5A4599ACEX
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
-3db Bandwidth: 30MHz
Charge Injection: 1.5pC
Crosstalk: -80dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 100 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 8 Ohm
Case / Package: SC-70-6
Single Supply Voltage (V+): 2 V to 6 V
Max Switch Time (Ton,Toff): 15ns, 10ns
Channel Capacitance(CS off, CD off): 5pF, 5pF
Max Leakage Current (IS off): 1nA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A4599ACEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
PI5A4599ACEX
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers PI5A4599ACEX
IC ANALOG SWITCH SPDT SC70-6

IC ANALOG SWITCH SPDT SC70-6

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 061575-PI5A4599ACEX PI5A4599ACEX
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A4599ACEX Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4506BSRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-VFQFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-587 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-SI32176-B-FM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers