DIODES Incorporated Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A4596ACEX PI5A4596ACEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 061574-PI5A4596ACEX Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NO -3db Bandwidth: 30MHz Charge Injection: 2pC Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: SC-70-5 Single Supply Voltage (V+): 2 V to 5.5 V Max Switch Time (Ton,Toff): 38ns, 42ns Channel Capacitance(CS off, CD off): 8pF, 8pF Max Leakage Current (IS off): 500pA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 061574-PI5A4596ACEX Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NO -3db Bandwidth: 30MHz Charge Injection: 2pC Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: SC-70-5 Single Supply Voltage (V+): 2 V to 5.5 V Max Switch Time (Ton,Toff): 38ns, 42ns Channel Capacitance(CS off, CD off): 8pF, 8pF Max Leakage Current (IS off): 500pA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A4596ACEX - 061574-PI5A4596ACEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A4596ACEX
061574-PI5A4596ACEX
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A4596ACEX 061574-PI5A4596ACEX
Manufacturer: Diodes Incorporated Win Source Part Number: 061574-PI5A4596ACEX Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NO -3db Bandwidth: 30MHz Charge Injection: 2pC Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: SC-70-5 Single Supply Voltage (V+): 2 V to 5.5 V Max Switch Time (Ton,Toff): 38ns, 42ns Channel Capacitance(CS off, CD off): 8pF, 8pF Max Leakage Current (IS off): 500pA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 061574-PI5A4596ACEX
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPST - NO
-3db Bandwidth: 30MHz
Charge Injection: 2pC
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 10 Ohm
Case / Package: SC-70-5
Single Supply Voltage (V+): 2 V to 5.5 V
Max Switch Time (Ton,Toff): 38ns, 42ns
Channel Capacitance(CS off, CD off): 8pF, 8pF
Max Leakage Current (IS off): 500pA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A4596ACEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
PI5A4596ACEX
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers PI5A4596ACEX
IC ANALOG SWITCH SPST NO SC70-5

IC ANALOG SWITCH SPST NO SC70-5

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 061574-PI5A4596ACEX PI5A4596ACEX
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A4596ACEX Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1899729 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Receiver, Line Driver, Driver, Converter
Features RoHS
View Details
AM26C31M Quadruple Differential Line Driver - AM26C31MWB - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
3 suppliers
Bus buffer/line driver; 3-state - 74AHC1G126GM,132 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Interface Transceiver IC - 722-SI2457-C-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers