DIODES Incorporated Analog Switches, Multiplexers, Demultiplexers PI5A3167CTAEX

Description
1 Circuit IC Switch 1:1 1.2Ohm SOT-23-5
Request a Quote Datasheet
Description
1 Circuit IC Switch 1:1 1.2Ohm SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - PI5A3167CTAEX-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
PI5A3167CTAEX-ND
Analog Switches, Multiplexers, Demultiplexers PI5A3167CTAEX-ND
1 Circuit IC Switch 1:1 1.2Ohm SOT-23-5

1 Circuit IC Switch 1:1 1.2Ohm SOT-23-5

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A3167CTAEX - 889186-PI5A3167CTAEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A3167CTAEX
889186-PI5A3167CTAEX
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A3167CTAEX 889186-PI5A3167CTAEX
Manufacturer: Diodes Incorporated Win Source Part Number: 889186-PI5A3167CTAEX Operating Temperature Range: -40°C ~ 85°C (TA) Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: PI5A3167 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 3000 Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 889186-PI5A3167CTAEX
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: PI5A3167
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
1.2OHM SOT23 Analog Switch and Multiplexer IC
747-PI5A3167CTAEX
1.2OHM SOT23 Analog Switch and Multiplexer IC 747-PI5A3167CTAEX
IC SW SPST-NCX1 1.2OHM SOT23-5 Product overview: PI5A3167CTAEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2OHM, SOT23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 1.2OHM, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PI5A3167CTAEX can be used for catalog matching and distributor lookup.

IC SW SPST-NCX1 1.2OHM SOT23-5 Product overview: PI5A3167CTAEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2OHM, SOT23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 1.2OHM, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PI5A3167CTAEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - PI5A3167CTAEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
PI5A3167CTAEX
Analog Switches, Multiplexers, Demultiplexers PI5A3167CTAEX
1 Circuit IC Switch 1:1 1.2Ohm SOT-23-5

1 Circuit IC Switch 1:1 1.2Ohm SOT-23-5

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A3167CTAEX - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
PI5A3167CTAEX
Interface - Analog Switches, Multiplexers, Demultiplexers PI5A3167CTAEX
IC SWITCH SPST 0.8 OHM SOT23-5

IC SWITCH SPST 0.8 OHM SOT23-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number PI5A3167CTAEX-ND 889186-PI5A3167CTAEX 747-PI5A3167CTAEX PI5A3167CTAEX PI5A3167CTAEX
Product Name Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A3167CTAEX 1.2OHM SOT23 Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Normal Condition Normally Closed (NC) Normally Closed (NC)
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 volts
Ron 1.2 ohms 1.2 ohms
Bandwidth 200 MHz 200 MHz 200 MHz 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN74CBT16292 12-Bit 1-OF-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors - 74CBT16292DGVRE4 - Texas Instruments
Specs
Configuration 12 x SPDT (12 x 1:2)
Applications Catalog
Supply Voltage (VS) 4 to 5.5 volts
View Details
Signal Switches, Multiplexers, Decoders - 74HCT138PW,112-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "16-TSSOP
View Details
2 suppliers
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HC151EX - 915148-CD74HC151EX - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; PDIP; 16-PDIP
View Details
2 suppliers