DIODES Incorporated Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A127UEX PI5A127UEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 061572-PI5A127UEX Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPST - NC -3db Bandwidth: 326MHz Charge Injection: 1.6pC Crosstalk: -43dB @ 10MHz Channel-to-Channel Matching (ΔRon): 200 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 8-MSOP Single Supply Voltage (V+): 2 V to 6 V Max Switch Time (Ton,Toff): 15ns, 7ns Channel Capacitance(CS off, CD off): 5.5pF, 5.5pF Max Leakage Current (IS off): 200pA (Typ) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 061572-PI5A127UEX Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPST - NC -3db Bandwidth: 326MHz Charge Injection: 1.6pC Crosstalk: -43dB @ 10MHz Channel-to-Channel Matching (ΔRon): 200 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 8-MSOP Single Supply Voltage (V+): 2 V to 6 V Max Switch Time (Ton,Toff): 15ns, 7ns Channel Capacitance(CS off, CD off): 5.5pF, 5.5pF Max Leakage Current (IS off): 200pA (Typ) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A127UEX - 061572-PI5A127UEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A127UEX
061572-PI5A127UEX
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A127UEX 061572-PI5A127UEX
Manufacturer: Diodes Incorporated Win Source Part Number: 061572-PI5A127UEX Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPST - NC -3db Bandwidth: 326MHz Charge Injection: 1.6pC Crosstalk: -43dB @ 10MHz Channel-to-Channel Matching (ΔRon): 200 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 8-MSOP Single Supply Voltage (V+): 2 V to 6 V Max Switch Time (Ton,Toff): 15ns, 7ns Channel Capacitance(CS off, CD off): 5.5pF, 5.5pF Max Leakage Current (IS off): 200pA (Typ) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 061572-PI5A127UEX
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPST - NC
-3db Bandwidth: 326MHz
Charge Injection: 1.6pC
Crosstalk: -43dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 200 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 10 Ohm
Case / Package: 8-MSOP
Single Supply Voltage (V+): 2 V to 6 V
Max Switch Time (Ton,Toff): 15ns, 7ns
Channel Capacitance(CS off, CD off): 5.5pF, 5.5pF
Max Leakage Current (IS off): 200pA (Typ)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A127UEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
PI5A127UEX
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers PI5A127UEX
IC ANALOG SWITCH SPST DUAL 8MSOP

IC ANALOG SWITCH SPST DUAL 8MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 061572-PI5A127UEX PI5A127UEX
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A127UEX Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A6284KLPTR-T-1 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-558 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-PEB 20954 HT V1.1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
4 suppliers