DIODES Incorporated Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A101W PI5A101W

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1087980-PI5A101W Packaging: Tube/Rail Number of Circuits: 4 Switch Circuit: SPST - NC -3db Bandwidth: 230MHz Charge Injection: 7pC Crosstalk: -92dB @ 10MHz Channel-to-Channel Matching (ΔRon): 900 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 14-SOIC Single Supply Voltage (V+): 2 V to 6 V Max Switch Time (Ton,Toff): 15ns, 7ns Channel Capacitance(CS off, CD off): 8pF, 8pF Max Leakage Current (IS off): 50pA (Typ) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1087980-PI5A101W Packaging: Tube/Rail Number of Circuits: 4 Switch Circuit: SPST - NC -3db Bandwidth: 230MHz Charge Injection: 7pC Crosstalk: -92dB @ 10MHz Channel-to-Channel Matching (ΔRon): 900 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 14-SOIC Single Supply Voltage (V+): 2 V to 6 V Max Switch Time (Ton,Toff): 15ns, 7ns Channel Capacitance(CS off, CD off): 8pF, 8pF Max Leakage Current (IS off): 50pA (Typ) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A101W - 1087980-PI5A101W - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A101W
1087980-PI5A101W
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A101W 1087980-PI5A101W
Manufacturer: Diodes Incorporated Win Source Part Number: 1087980-PI5A101W Packaging: Tube/Rail Number of Circuits: 4 Switch Circuit: SPST - NC -3db Bandwidth: 230MHz Charge Injection: 7pC Crosstalk: -92dB @ 10MHz Channel-to-Channel Matching (ΔRon): 900 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 14-SOIC Single Supply Voltage (V+): 2 V to 6 V Max Switch Time (Ton,Toff): 15ns, 7ns Channel Capacitance(CS off, CD off): 8pF, 8pF Max Leakage Current (IS off): 50pA (Typ) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1087980-PI5A101W
Packaging: Tube/Rail
Number of Circuits: 4
Switch Circuit: SPST - NC
-3db Bandwidth: 230MHz
Charge Injection: 7pC
Crosstalk: -92dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 900 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 10 Ohm
Case / Package: 14-SOIC
Single Supply Voltage (V+): 2 V to 6 V
Max Switch Time (Ton,Toff): 15ns, 7ns
Channel Capacitance(CS off, CD off): 8pF, 8pF
Max Leakage Current (IS off): 50pA (Typ)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A101W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
PI5A101W
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers PI5A101W
IC QUAD SPST ANALOG SW 14-SOIC

IC QUAD SPST ANALOG SW 14-SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1087980-PI5A101W PI5A101W
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI5A101W Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A6284KLPTR-T-1 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-510 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Data Rate 360000 kbps
View Details