DIODES Incorporated Logic - Logic - Translators, Level Shifters - PI4ULS5V106ZHDEX PI4ULS5V106ZHDEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930464-PI4ULS5V106ZH DEX Series: ULS Operating Temperature Range: -40°C ~ 85°C Features: Voltage Level Translator Bidirectional 1 Circuit 6 Channel 100MHz 16-UQFN (3x3) Package: 16-UFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PI4ULS5 Categories: Integrated Circuits (ICs) Case / Package: 16-UQFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI4ULS5V106ZHDEXDIDK R, PI4ULS5V106ZHDEXDITR , PI4ULS5V106ZHDEXDICT
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930464-PI4ULS5V106ZH DEX Series: ULS Operating Temperature Range: -40°C ~ 85°C Features: Voltage Level Translator Bidirectional 1 Circuit 6 Channel 100MHz 16-UQFN (3x3) Package: 16-UFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PI4ULS5 Categories: Integrated Circuits (ICs) Case / Package: 16-UQFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI4ULS5V106ZHDEXDIDK R, PI4ULS5V106ZHDEXDITR , PI4ULS5V106ZHDEXDICT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - PI4ULS5V106ZHDEX - 930464-PI4ULS5V106ZHDEX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - PI4ULS5V106ZHDEX
930464-PI4ULS5V106ZHDEX
Logic - Logic - Translators, Level Shifters - PI4ULS5V106ZHDEX 930464-PI4ULS5V106ZHDEX
Manufacturer: Diodes Incorporated Win Source Part Number: 930464-PI4ULS5V106ZH DEX Series: ULS Operating Temperature Range: -40°C ~ 85°C Features: Voltage Level Translator Bidirectional 1 Circuit 6 Channel 100MHz 16-UQFN (3x3) Package: 16-UFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PI4ULS5 Categories: Integrated Circuits (ICs) Case / Package: 16-UQFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI4ULS5V106ZHDEXDIDK R, PI4ULS5V106ZHDEXDITR , PI4ULS5V106ZHDEXDICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 930464-PI4ULS5V106ZHDEX
Series: ULS
Operating Temperature Range: -40°C ~ 85°C
Features: Voltage Level Translator Bidirectional 1 Circuit 6 Channel 100MHz 16-UQFN (3x3)
Package: 16-UFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: PI4ULS5
Categories: Integrated Circuits (ICs)
Case / Package: 16-UQFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PI4ULS5V106ZHDEXDIDKR, PI4ULS5V106ZHDEXDITR, PI4ULS5V106ZHDEXDICT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 930464-PI4ULS5V106ZHDEX
Product Name Logic - Logic - Translators, Level Shifters - PI4ULS5V106ZHDEX
Package Type Other; 16-UQFN (3x3)
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HC4094D,652 - Rochester Electronics
Specs
Register Type Serial In / Parallel Out
Shift Direction Right
Package Type Other; SO16
View Details
5 suppliers
Logic - Logic - Translators, Level Shifters - 74AVCAH164245ZQLR - 076153-74AVCAH164245ZQLR - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type BGA; Other; 56-BGA MICROSTAR JUNIOR (7.0x4.5)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details