DIODES Incorporated Logic - Logic - Translators, Level Shifters - PI4ULS5V104GAEX PI4ULS5V104GAEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 026728-PI4ULS5V104GA EX Packaging: Reel - TR Features: Auto-Direction Sensing Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 100Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 1.2V to 3.6V Voltage - VCCB: 1.65V to 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-CSP (1.87x1.37) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Consumer Electronics, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 026728-PI4ULS5V104GA EX Packaging: Reel - TR Features: Auto-Direction Sensing Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 100Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 1.2V to 3.6V Voltage - VCCB: 1.65V to 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-CSP (1.87x1.37) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Consumer Electronics, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - PI4ULS5V104GAEX - 026728-PI4ULS5V104GAEX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - PI4ULS5V104GAEX
026728-PI4ULS5V104GAEX
Logic - Logic - Translators, Level Shifters - PI4ULS5V104GAEX 026728-PI4ULS5V104GAEX
Manufacturer: Diodes Incorporated Win Source Part Number: 026728-PI4ULS5V104GA EX Packaging: Reel - TR Features: Auto-Direction Sensing Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 100Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 1.2V to 3.6V Voltage - VCCB: 1.65V to 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-CSP (1.87x1.37) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Consumer Electronics, Portable Devices

Manufacturer: Diodes Incorporated
Win Source Part Number: 026728-PI4ULS5V104GAEX
Packaging: Reel - TR
Features: Auto-Direction Sensing
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Data Rate: 100Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 4
Voltage - VCCA: 1.2V to 3.6V
Voltage - VCCB: 1.65V to 5.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-CSP (1.87x1.37)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Consumer Electronics, Portable Devices

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 026728-PI4ULS5V104GAEX
Product Name Logic - Logic - Translators, Level Shifters - PI4ULS5V104GAEX
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

 - 54194W - Rochester Electronics
Rochester Electronics
Specs
Register Type Universal
Shift Direction Bidirectional
Package Type Other; CFP
View Details
4 suppliers
 - 74HC165PW/S400,118 - Rochester Electronics
Specs
Package Type Other; SOT403-16
View Details
 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
SN54S194 4-Bit Bidirectional Universal Shift Registers - 7604001EA - Texas Instruments
Specs
Register Type Universal
Shift Direction Bidirectional
Supply Voltage 4.5
View Details
3 suppliers