DIODES Incorporated Translators, Level Shifters PI4ULS3V502XVEX

Description
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 200Mbps 8-UDFN (1.6x1.2)
Request a Quote Datasheet
Description
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 200Mbps 8-UDFN (1.6x1.2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - PI4ULS3V502XVEXTR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
PI4ULS3V502XVEXTR-ND
Translators, Level Shifters PI4ULS3V502XVEXTR-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 200Mbps 8-UDFN (1.6x1.2)

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 200Mbps 8-UDFN (1.6x1.2)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1159576-PI4ULS3V502XVEX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1159576-PI4ULS3V502XVEX
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1159576-PI4ULS3V502XVEX
Win Source Part Number: 1159576-PI4ULS3V502X VEX Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: ULS Features: Auto-Direction Sensing, Power-Off Protection Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Non-Inverted Data Rate: 200Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 0.85 V ~ 2.7 V Voltage - VCCB: 1.35 V ~ 3.6 V Package / Case: 8-UFDFN Supplier Device Package: 8-UDFN (1.6x1.2) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: PI4ULS3V502XVEXCT,PI 4ULS3V502XVEXDKR,PI4 ULS3V502XVEXTR Base Product Number: PI4ULS3V502

Win Source Part Number: 1159576-PI4ULS3V502XVEX
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: ULS
Features: Auto-Direction Sensing, Power-Off Protection
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Non-Inverted
Data Rate: 200Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 2
Voltage - VCCA: 0.85 V ~ 2.7 V
Voltage - VCCB: 1.35 V ~ 3.6 V
Package / Case: 8-UFDFN
Supplier Device Package: 8-UDFN (1.6x1.2)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: PI4ULS3V502XVEXCT,PI4ULS3V502XVEXDKR,PI4ULS3V502XVEXTR
Base Product Number: PI4ULS3V502

Buy Now Datasheet
Logic - Translators, Level Shifters - PI4ULS3V502XVEX - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
PI4ULS3V502XVEX
Logic - Translators, Level Shifters PI4ULS3V502XVEX
IC TRNSLTR BIDIRECTIONAL 8UDFN

IC TRNSLTR BIDIRECTIONAL 8UDFN

Supplier's Site Datasheet
Translators, Level Shifters - PI4ULS3V502XVEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
PI4ULS3V502XVEX
Translators, Level Shifters PI4ULS3V502XVEX
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 200Mbps 8-UDFN (1.6x1.2)

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 200Mbps 8-UDFN (1.6x1.2)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number PI4ULS3V502XVEXTR-ND 1159576-PI4ULS3V502XVEX PI4ULS3V502XVEX PI4ULS3V502XVEX
Product Name Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters
Package Type 8-UFDFN 8-UFDFN
Unlock Full Specs
to access all available technical data

Similar Products

1-bit dual-supply buffer/level translator with Schmitt-trigger; 3-state - NXU0101GS-Q100H - Nexperia B.V.
Specs
Package Type SOT1202 SOT1202
Output Type 3-State
Features RoHS; ESD Protection
View Details
2 suppliers
Translators, Level Shifters - CD40109BF - Quarktwin Technology Ltd.
Specs
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Output Type 3-State; Tri-State
Features RoHS
View Details
Translator ICs - 1899256P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SC-70
Output Type Open Drain; Open Drain
View Details