DIODES Incorporated Logic - Logic - Translators, Level Shifters - PI4ULS3V204GAAEX PI4ULS3V204GAAEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889175-PI4ULS3V204GA AEX Series: ULS Operating Temperature Range: -40°C ~ 85°C (TA) Features: Voltage Level Translator Bidirectional 4 Circuit 1 Channel 2Mbps, 24Mbps 12-CSP (1.37x1.87) Package: Reel - TR Package: 12-UFBGA, CSPBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 12-CSP (1.37x1.87) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889175-PI4ULS3V204GA AEX Series: ULS Operating Temperature Range: -40°C ~ 85°C (TA) Features: Voltage Level Translator Bidirectional 4 Circuit 1 Channel 2Mbps, 24Mbps 12-CSP (1.37x1.87) Package: Reel - TR Package: 12-UFBGA, CSPBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 12-CSP (1.37x1.87) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - PI4ULS3V204GAAEX - 889175-PI4ULS3V204GAAEX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - PI4ULS3V204GAAEX
889175-PI4ULS3V204GAAEX
Logic - Logic - Translators, Level Shifters - PI4ULS3V204GAAEX 889175-PI4ULS3V204GAAEX
Manufacturer: Diodes Incorporated Win Source Part Number: 889175-PI4ULS3V204GA AEX Series: ULS Operating Temperature Range: -40°C ~ 85°C (TA) Features: Voltage Level Translator Bidirectional 4 Circuit 1 Channel 2Mbps, 24Mbps 12-CSP (1.37x1.87) Package: Reel - TR Package: 12-UFBGA, CSPBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 12-CSP (1.37x1.87) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 889175-PI4ULS3V204GAAEX
Series: ULS
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Voltage Level Translator Bidirectional 4 Circuit 1 Channel 2Mbps, 24Mbps 12-CSP (1.37x1.87)
Package: Reel - TR
Package: 12-UFBGA, CSPBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 12-CSP (1.37x1.87)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 889175-PI4ULS3V204GAAEX
Product Name Logic - Logic - Translators, Level Shifters - PI4ULS3V204GAAEX
Package Type Other; 12-CSP (1.37x1.87)
Unlock Full Specs
to access all available technical data

Similar Products

8-bit shift register with output register - 74HC594PW-Q100J - Nexperia B.V.
Specs
Supply Voltage +7.0
Features ESD Protection
Package Type Other; SOT403-1 SOT403-1
View Details
6 suppliers
CD74ACT164 8-Bit Serial-In/Parallel-Out Shift Register - CD74ACT164E - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
View Details
7 suppliers
Logic - Shift Registers - 74F164ASJ - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details