DIODES Incorporated Translators, Level Shifters PI4ULS3V16ZFEX

Description
Voltage Level Translator Bidirectional 2 Circuit 8 Channel 180Mbps 56-TQFN (11x5)
Request a Quote Datasheet
Description
Voltage Level Translator Bidirectional 2 Circuit 8 Channel 180Mbps 56-TQFN (11x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - PI4ULS3V16ZFEX-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
PI4ULS3V16ZFEX-ND
Translators, Level Shifters PI4ULS3V16ZFEX-ND
Voltage Level Translator Bidirectional 2 Circuit 8 Channel 180Mbps 56-TQFN (11x5)

Voltage Level Translator Bidirectional 2 Circuit 8 Channel 180Mbps 56-TQFN (11x5)

Buy Now Datasheet
Logic - Logic - Translators, Level Shifters - PI4ULS3V16ZFEX - 930459-PI4ULS3V16ZFEX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - PI4ULS3V16ZFEX
930459-PI4ULS3V16ZFEX
Logic - Logic - Translators, Level Shifters - PI4ULS3V16ZFEX 930459-PI4ULS3V16ZFEX
Manufacturer: Diodes Incorporated Win Source Part Number: 930459-PI4ULS3V16ZFE X Series: ULS Operating Temperature Range: -40°C ~ 85°C (TA) Features: Voltage Level Translator Bidirectional 2 Circuit 8 Channel 180Mbps 56-TQFN (11x5) Package: Reel - TR Package: 56-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: PI4ULS3V16 Categories: Integrated Circuits (ICs) Case / Package: 56-TQFN (11x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 930459-PI4ULS3V16ZFEX
Series: ULS
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Voltage Level Translator Bidirectional 2 Circuit 8 Channel 180Mbps 56-TQFN (11x5)
Package: Reel - TR
Package: 56-WFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PI4ULS3V16
Categories: Integrated Circuits (ICs)
Case / Package: 56-TQFN (11x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Translators, Level Shifters - PI4ULS3V16ZFEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
PI4ULS3V16ZFEX
Translators, Level Shifters PI4ULS3V16ZFEX
Voltage Level Translator Bidirectional 2 Circuit 8 Channel 180Mbps 56-TQFN (11x5)

Voltage Level Translator Bidirectional 2 Circuit 8 Channel 180Mbps 56-TQFN (11x5)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators
Product Number PI4ULS3V16ZFEX-ND 930459-PI4ULS3V16ZFEX PI4ULS3V16ZFEX
Product Name Translators, Level Shifters Logic - Logic - Translators, Level Shifters - PI4ULS3V16ZFEX Translators, Level Shifters
Package Type 56-WFQFN Exposed Pad 56-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1897448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family Max3391
Package Type SSOP; Tssop
Output Type 3 state
View Details