DIODES Incorporated Integrated Circuits (ICs) - Interface - I/O Expanders PI4IOE5V9673ZDEX

Description
Win Source Part Number: 1084767-PI4IOE5V9673 ZDEX Category: Integrated Circuits (ICs)>Interface - I/O Expanders Package: Tape & Reel (TR) Standard Package: 3,500 Mounting: SMD (SMT) Interface: I2C Number of I/O: 16 Interrupt Output: Yes Voltage - Supply: 2.3V ~ 5.5V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-TQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Clock Frequency: 400 kHz ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: PI4IOE5
Request a Quote Datasheet
Description
Win Source Part Number: 1084767-PI4IOE5V9673 ZDEX Category: Integrated Circuits (ICs)>Interface - I/O Expanders Package: Tape & Reel (TR) Standard Package: 3,500 Mounting: SMD (SMT) Interface: I2C Number of I/O: 16 Interrupt Output: Yes Voltage - Supply: 2.3V ~ 5.5V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-TQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Clock Frequency: 400 kHz ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: PI4IOE5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - I/O Expanders - 1084767-PI4IOE5V9673ZDEX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - I/O Expanders
1084767-PI4IOE5V9673ZDEX
Integrated Circuits (ICs) - Interface - I/O Expanders 1084767-PI4IOE5V9673ZDEX
Win Source Part Number: 1084767-PI4IOE5V9673 ZDEX Category: Integrated Circuits (ICs)>Interface - I/O Expanders Package: Tape & Reel (TR) Standard Package: 3,500 Mounting: SMD (SMT) Interface: I2C Number of I/O: 16 Interrupt Output: Yes Voltage - Supply: 2.3V ~ 5.5V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-TQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Clock Frequency: 400 kHz ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: PI4IOE5

Win Source Part Number: 1084767-PI4IOE5V9673ZDEX
Category: Integrated Circuits (ICs)>Interface - I/O Expanders
Package: Tape & Reel (TR)
Standard Package: 3,500
Mounting: SMD (SMT)
Interface: I2C
Number of I/O: 16
Interrupt Output: Yes
Voltage - Supply: 2.3V ~ 5.5V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-TQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Clock Frequency: 400 kHz
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: PI4IOE5

Buy Now Datasheet
Singapore, Singapore
400KHZ Interface Transceiver IC
749-PI4IOE5V9673ZDEX
400KHZ Interface Transceiver IC 749-PI4IOE5V9673ZDEX
IC XPNDR 400KHZ I2C 24TQFN Product overview: PI4IOE5V9673ZDEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PI4IOE5V9673ZDEX can be used for catalog matching and distributor lookup.

IC XPNDR 400KHZ I2C 24TQFN Product overview: PI4IOE5V9673ZDEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PI4IOE5V9673ZDEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
I/O Expanders - PI4IOE5V9673ZDEX-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
PI4IOE5V9673ZDEX-ND
I/O Expanders PI4IOE5V9673ZDEX-ND
I/O Expander 16 I²C 400kHz 24-TQFN (4x4)

I/O Expander 16 I²C 400kHz 24-TQFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - I-O Expanders - PI4IOE5V9673ZDEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - I-O Expanders
PI4IOE5V9673ZDEX
Integrated Circuits (ICs) - Interface - I-O Expanders PI4IOE5V9673ZDEX
IC I/O EXPANDER 16B I2C 24TQFN

IC I/O EXPANDER 16B I2C 24TQFN

Supplier's Site
I/O Expanders - PI4IOE5V9673ZDEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
PI4IOE5V9673ZDEX
I/O Expanders PI4IOE5V9673ZDEX
I/O Expander 16 I²C 400 kHz 24-TQFN (4x4)

I/O Expander 16 I²C 400 kHz 24-TQFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1084767-PI4IOE5V9673ZDEX 749-PI4IOE5V9673ZDEX PI4IOE5V9673ZDEX-ND PI4IOE5V9673ZDEX PI4IOE5V9673ZDEX
Product Name Integrated Circuits (ICs) - Interface - I/O Expanders 400KHZ Interface Transceiver IC I/O Expanders Integrated Circuits (ICs) - Interface - I-O Expanders I/O Expanders
Device Type Port / Bus Expander; Sensor Interface Transceiver Port / Bus Expander Port / Bus Expander; Sensor Interface Port / Bus Expander
Supply Voltage Other; 2.3V ~ 5.5V Other; 2.3V ~ 5.5V Other; 2.3V ~ 5.5V Other Other; 2.3V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3201-BS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 5V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BMW/883 - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-CDIP (0.300\", 7.62mm)
View Details