DIODES Incorporated I/O Expanders PI4IOE5V96248ZLEX

Description
I/O Expander 48 I²C 1MHz 56-TQFN (7x7)
Request a Quote Datasheet
Description
I/O Expander 48 I²C 1MHz 56-TQFN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
I/O Expanders - PI4IOE5V96248ZLEXDIDKR-ND - DigiKey
Thief River Falls, MN, United States
I/O Expander 48 I²C 1MHz 56-TQFN (7x7)

I/O Expander 48 I²C 1MHz 56-TQFN (7x7)

Buy Now Datasheet
I/O Expanders - PI4IOE5V96248ZLEXDITR-ND - DigiKey
Thief River Falls, MN, United States
I/O Expander 48 I²C 1MHz 56-TQFN (7x7)

I/O Expander 48 I²C 1MHz 56-TQFN (7x7)

Buy Now Datasheet
I/O Expanders - PI4IOE5V96248ZLEXDICT-ND - DigiKey
Thief River Falls, MN, United States
I/O Expander 48 I²C 1MHz 56-TQFN (7x7)

I/O Expander 48 I²C 1MHz 56-TQFN (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) Interface I/O Expanders -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Interface I/O Expanders
Integrated Circuits (ICs) Interface I/O Expanders
Manufacturer: Diodes Incorporated Category: Integrated Circuits (ICs) Interface I/O Expanders Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Number of I/O: 48 Interface: I²C Output Type: Push-Pull Clock Frequency: 1 MHz Operating Temperature: -40°C ~ 85°C

Manufacturer: Diodes Incorporated
Category: Integrated Circuits (ICs) Interface I/O Expanders
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Number of I/O: 48
Interface: I²C
Output Type: Push-Pull
Clock Frequency: 1 MHz
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet
1MHZ Interface Transceiver IC - 749-PI4IOE5V96248ZLEX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHZ Interface Transceiver IC
749-PI4IOE5V96248ZLEX
1MHZ Interface Transceiver IC 749-PI4IOE5V96248ZLEX
IC XPNDR 1MHZ I2C 56TQFN Product overview: PI4IOE5V96248ZLEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1MHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PI4IOE5V96248ZLE X can be used for catalog matching and distributor lookup.

IC XPNDR 1MHZ I2C 56TQFN Product overview: PI4IOE5V96248ZLEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1MHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PI4IOE5V96248ZLEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
I/o Expander, 48 I/o, Tqfn-56 Diodes Inc. - 29AK3659 - Newark, An Avnet Company
Chicago, IL, United States
I/o Expander, 48 I/o, Tqfn-56 Diodes Inc.
29AK3659
I/o Expander, 48 I/o, Tqfn-56 Diodes Inc. 29AK3659
I/O EXPANDER, 48 I/O, TQFN-56

I/O EXPANDER, 48 I/O, TQFN-56

Supplier's Site
Sheung Wan, Hong Kong
Interface - I/O Expanders
PI4IOE5V96248ZLEX
Interface - I/O Expanders PI4IOE5V96248ZLEX
Interface - I/O Expanders 48-bit I2C-bus I/O Expander

Interface - I/O Expanders 48-bit I2C-bus I/O Expander

Buy Now Datasheet
I/O Expanders - PI4IOE5V96248ZLEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
PI4IOE5V96248ZLEX
I/O Expanders PI4IOE5V96248ZLEX
I/O Expander 48 I²C 1 MHz 56-TQFN (7x7)

I/O Expander 48 I²C 1 MHz 56-TQFN (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - I-O Expanders - PI4IOE5V96248ZLEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - I-O Expanders
PI4IOE5V96248ZLEX
Integrated Circuits (ICs) - Interface - I-O Expanders PI4IOE5V96248ZLEX
INTERFACE IO EXPANDER TQFN7070-5

INTERFACE IO EXPANDER TQFN7070-5

Supplier's Site
I/O Expanders PI4IOE5V96248ZLEX
INTERFACE IO EXPANDER TQFN7070-5

INTERFACE IO EXPANDER TQFN7070-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PI4IOE5V96248ZLEXDIDKR-ND 749-PI4IOE5V96248ZLEX 29AK3659 PI4IOE5V96248ZLEX PI4IOE5V96248ZLEX PI4IOE5V96248ZLEX PI4IOE5V96248ZLEX
Product Name I/O Expanders Integrated Circuits (ICs) Interface I/O Expanders 1MHZ Interface Transceiver IC I/o Expander, 48 I/o, Tqfn-56 Diodes Inc. Interface - I/O Expanders I/O Expanders Integrated Circuits (ICs) - Interface - I-O Expanders I/O Expanders
Technology I2C I2C; I²C I2C; I²C
Device Type Port / Bus Expander Port / Bus Expander; Sensor Interface Transceiver Port / Bus Expander Port / Bus Expander; Sensor Interface
Supply Voltage Other; 2.3V ~ 5.5V Other; 2.3V ~ 5.5V Other; 5.5 V Other; 2.3V ~ 5.5V Other Other; 2.3V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100114W-MIL - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CFlatpack
View Details
Line Interface ICs - 1913722 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS
Package Type SSOP; TSSOP; Tssop
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Specialized - ADM1025ARQZ - Lingto Electronic Limited
Specs
Technology I2C; I²C
Device Type Sensor Interface
Package Type 16-QSOP
View Details