DIODES Incorporated Interface - Interface - I/O Expanders - PI4IOE5V9555LEX PI4IOE5V9555LEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889166-PI4IOE5V9555L EX Operating Temperature Range: -40°C ~ 85°C Features: I/O Expander 16 I²C 400 kHz 24-TSSOP Package: 24-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Number of I/O: 16 Family Name: PI4IOE5 Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889166-PI4IOE5V9555L EX Operating Temperature Range: -40°C ~ 85°C Features: I/O Expander 16 I²C 400 kHz 24-TSSOP Package: 24-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Number of I/O: 16 Family Name: PI4IOE5 Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - I/O Expanders - PI4IOE5V9555LEX - 889166-PI4IOE5V9555LEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - PI4IOE5V9555LEX
889166-PI4IOE5V9555LEX
Interface - Interface - I/O Expanders - PI4IOE5V9555LEX 889166-PI4IOE5V9555LEX
Manufacturer: Diodes Incorporated Win Source Part Number: 889166-PI4IOE5V9555L EX Operating Temperature Range: -40°C ~ 85°C Features: I/O Expander 16 I²C 400 kHz 24-TSSOP Package: 24-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Number of I/O: 16 Family Name: PI4IOE5 Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 889166-PI4IOE5V9555LEX
Operating Temperature Range: -40°C ~ 85°C
Features: I/O Expander 16 I²C 400 kHz 24-TSSOP
Package: 24-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Number of I/O: 16
Family Name: PI4IOE5
Categories: Integrated Circuits (ICs)
Case / Package: 24-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
400KHZ Interface Transceiver IC
749-PI4IOE5V9555LEX
400KHZ Interface Transceiver IC 749-PI4IOE5V9555LEX
IC XPNDR 400KHZ I2C 24TSSOP Product overview: PI4IOE5V9555LEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PI4IOE5V9555LEX can be used for catalog matching and distributor lookup.

IC XPNDR 400KHZ I2C 24TSSOP Product overview: PI4IOE5V9555LEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PI4IOE5V9555LEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
I/O Expanders - 31-PI4IOE5V9555LEXTR-ND - DigiKey
Thief River Falls, MN, United States
I/O Expander 16 I²C 400kHz 24-TSSOP

I/O Expander 16 I²C 400kHz 24-TSSOP

Buy Now Datasheet
I/O Expanders - 31-PI4IOE5V9555LEXCT-ND - DigiKey
Thief River Falls, MN, United States
IC XPNDR 400KHZ I2C 24TSSOP

IC XPNDR 400KHZ I2C 24TSSOP

Buy Now Datasheet
I/O Expanders - 31-PI4IOE5V9555LEXDKR-ND - DigiKey
Thief River Falls, MN, United States
IC XPNDR 400KHZ I2C 24TSSOP

IC XPNDR 400KHZ I2C 24TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - I-O Expanders - PI4IOE5V9555LEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - I-O Expanders
PI4IOE5V9555LEX
Integrated Circuits (ICs) - Interface - I-O Expanders PI4IOE5V9555LEX
IC I/O EXPANDER 16B I2C 24TSSOP

IC I/O EXPANDER 16B I2C 24TSSOP

Supplier's Site
I/O Expanders - PI4IOE5V9555LEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
PI4IOE5V9555LEX
I/O Expanders PI4IOE5V9555LEX
I/O Expander 16 I²C 400 kHz 24-TSSOP

I/O Expander 16 I²C 400 kHz 24-TSSOP

Buy Now Datasheet
I/o Expander, 16 I/o, Tssop-24 Diodes Inc. - 29AK3656 - Newark, An Avnet Company
Chicago, IL, United States
I/o Expander, 16 I/o, Tssop-24 Diodes Inc.
29AK3656
I/o Expander, 16 I/o, Tssop-24 Diodes Inc. 29AK3656
I/O EXPANDER, 16 I/O, TSSOP-24

I/O EXPANDER, 16 I/O, TSSOP-24

Supplier's Site
Interface - I/O Expanders - PI4IOE5V9555LEX - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Interface - I/O Expanders
PI4IOE5V9555LEX
Interface - I/O Expanders PI4IOE5V9555LEX
Interface - I/O Expanders 16-bit I2C-bus and SMBus I/O port

Interface - I/O Expanders 16-bit I2C-bus and SMBus I/O port

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 889166-PI4IOE5V9555LEX 749-PI4IOE5V9555LEX 31-PI4IOE5V9555LEXTR-ND PI4IOE5V9555LEX PI4IOE5V9555LEX 29AK3656 PI4IOE5V9555LEX
Product Name Interface - Interface - I/O Expanders - PI4IOE5V9555LEX 400KHZ Interface Transceiver IC I/O Expanders Integrated Circuits (ICs) - Interface - I-O Expanders I/O Expanders I/o Expander, 16 I/o, Tssop-24 Diodes Inc. Interface - I/O Expanders
Device Type Port / Bus Expander Transceiver Port / Bus Expander Port / Bus Expander; Sensor Interface Port / Bus Expander
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; SSOP; TSSOP; 24-TSSOP Tape & Reel (TR) TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
RF Front End (LNA + PA) - 2312-QM14068SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 9-SMD, No Lead
Pins 9 #
View Details
Interface module - 289-175/790-108 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details