I/O Expander 8 I²C 400kHz 16-TSSOP
IC XPNDR 400KHZ I2C 16TSSOP
IC XPNDR 400KHZ I2C 16TSSOP
Manufacturer: Diodes Incorporated
Win Source Part Number: 1087972-PI4IOE5V9554
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of I/O: 8
Interrupt Output: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2.3 V to 5.5 V
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
IC XPNDR 400KHZ I2C 16TSSOP Product overview: PI4IOE5V9554LEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PI4IOE5V9554LEX can be used for catalog matching and distributor lookup.
IC I/O EXPANDER 8-BIT 16TSSOP
I/O EXPANDER, 8 I/O, TSSOP-16
I/O Expander 8 I²C 400 kHz 16-TSSOP
Interface - I/O Expanders 8-bit I2C and SMBus IO Port
IC I/O EXPANDER 8-BIT 16TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 31-PI4IOE5V9554LEXTR-ND | 1087972-PI4IOE5V9554LEX | 749-PI4IOE5V9554LEX | PI4IOE5V9554LEX | 29AK3655 | PI4IOE5V9554LEX | PI4IOE5V9554LEX | PI4IOE5V9554LEX |
| Product Name | I/O Expanders | Interface - Interface - I/O Expanders - PI4IOE5V9554LEX | 400KHZ Interface Transceiver IC | I/O Expanders | I/o Expander, 8 I/o, Tssop-16 Diodes Inc. | I/O Expanders | Interface - I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders |
| Technology | I2C | I2C; I²C | I2C; I²C | |||||
| Device Type | Port / Bus Expander | Transceiver | Port / Bus Expander | Port / Bus Expander; Sensor Interface | ||||
| Supply Voltage | Other; 2.3V ~ 5.5V | Other; 2.3 V ~ 5.5 V | Other; 2.3V ~ 5.5V | Other; 2.3V ~ 5.5V | Other; 2.3V ~ 5.5V | Other | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |