IC XPNDR 400KHZ I2C 16TSSOP Product overview: PI4IOE5V9554LE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PI4IOE5V9554LE can be used for catalog matching and distributor lookup.
I/O Expander 8 I²C 400kHz 16-TSSOP
Manufacturer: Diodes Incorporated
Win Source Part Number: 889164-PI4IOE5V9554L
Operating Temperature Range: -40°C ~ 85°C
Features: I/O Expander 8 I²C 16-TSSOP
Package: 16-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Number of I/O: 8
Family Name: PI4IOE5
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PI4IOE5V9554LE-ND, PI4IOE5V9554LEDI
I/O Expander 8 I²C 400 kHz 16-TSSOP
IC I/O EXPANDER 8-BIT 16TSSOP
Interface - I/O Expanders 8-bit I2C and SMBus IO Port
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 749-PI4IOE5V9554LE | PI4IOE5V9554LEDI-ND | 889164-PI4IOE5V9554LE | PI4IOE5V9554LE | PI4IOE5V9554LE | PI4IOE5V9554LE |
| Product Name | 400KHZ Interface Transceiver IC | I/O Expanders | Interface - Interface - I/O Expanders - PI4IOE5V9554LE | I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders | Interface - I/O Expanders |
| Device Type | Transceiver | Port / Bus Expander | Port / Bus Expander | Port / Bus Expander | Port / Bus Expander; Sensor Interface | |
| Features | RoHS | RoHS | RoHS | |||
| Supply Voltage | Other; 2.3V ~ 5.5V | Other; 2.3V ~ 5.5V | Other; 2.3V ~ 5.5V | Other | ||
| Pd | 400 milliwatts | 400 milliwatts |