DIODES Incorporated I/O Expanders PI4IOE5V9554ALEX

Description
I/O Expander 8 I²C 400kHz 16-TSSOP
Request a Quote Datasheet
Description
I/O Expander 8 I²C 400kHz 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
I/O Expanders - PI4IOE5V9554ALEXDICT-ND - DigiKey
Thief River Falls, MN, United States
I/O Expander 8 I²C 400kHz 16-TSSOP

I/O Expander 8 I²C 400kHz 16-TSSOP

Buy Now Datasheet
I/O Expanders - PI4IOE5V9554ALEXDIDKR-ND - DigiKey
Thief River Falls, MN, United States
I/O Expander 8 I²C 400kHz 16-TSSOP

I/O Expander 8 I²C 400kHz 16-TSSOP

Buy Now Datasheet
I/O Expanders - PI4IOE5V9554ALEXDITR-ND - DigiKey
Thief River Falls, MN, United States
I/O Expander 8 I²C 400kHz 16-TSSOP

I/O Expander 8 I²C 400kHz 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - I/O Expanders - 1370768-PI4IOE5V9554ALEX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - I/O Expanders
1370768-PI4IOE5V9554ALEX
Integrated Circuits (ICs) - Interface - I/O Expanders 1370768-PI4IOE5V9554ALEX
Win Source Part Number: 1370768-PI4IOE5V9554 ALEX Category: Integrated Circuits (ICs) - Interface - I/O Expanders Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package: Tape & Reel Product Status: Active Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Base Product Number: PI4IOE5 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.3V ~ 5.5V Clock Frequency: 400 kHz Number of I/O: 8 Interface: I²C Interrupt Output: Yes

Win Source Part Number: 1370768-PI4IOE5V9554ALEX
Category: Integrated Circuits (ICs) - Interface - I/O Expanders
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Package: Tape & Reel
Product Status: Active
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Base Product Number: PI4IOE5
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.3V ~ 5.5V
Clock Frequency: 400 kHz
Number of I/O: 8
Interface: I²C
Interrupt Output: Yes

Buy Now Datasheet
Singapore, Singapore
400KHZ Interface Transceiver IC
749-PI4IOE5V9554ALEX
400KHZ Interface Transceiver IC 749-PI4IOE5V9554ALEX
IC XPNDR 400KHZ I2C 16TSSOP Product overview: PI4IOE5V9554ALEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PI4IOE5V9554ALEX can be used for catalog matching and distributor lookup.

IC XPNDR 400KHZ I2C 16TSSOP Product overview: PI4IOE5V9554ALEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PI4IOE5V9554ALEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
I/O Expanders - PI4IOE5V9554ALEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
PI4IOE5V9554ALEX
I/O Expanders PI4IOE5V9554ALEX
I/O Expander 8 I²C 400 kHz 16-TSSOP

I/O Expander 8 I²C 400 kHz 16-TSSOP

Buy Now Datasheet
Communication Interface Chip/UART/485/232 >> I/O Expanders - PI4IOE5V9554ALEX - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> I/O Expanders
PI4IOE5V9554ALEX
Communication Interface Chip/UART/485/232 >> I/O Expanders PI4IOE5V9554ALEX
400kHz I2C TSSOP-16 I/O Expanders ROHS

400kHz I2C TSSOP-16 I/O Expanders ROHS

Supplier's Site Datasheet
I/o Expander, 8 I/o, Tssop-16 Diodes Inc. - 29AK3654 - Newark, An Avnet Company
Chicago, IL, United States
I/o Expander, 8 I/o, Tssop-16 Diodes Inc.
29AK3654
I/o Expander, 8 I/o, Tssop-16 Diodes Inc. 29AK3654
I/O EXPANDER, 8 I/O, TSSOP-16

I/O EXPANDER, 8 I/O, TSSOP-16

Supplier's Site
I/O Expanders PI4IOE5V9554ALEX
IC I/O EXPANDER 8-BIT 16TSSOP

IC I/O EXPANDER 8-BIT 16TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Interface - I/O Expanders
PI4IOE5V9554ALEX
Interface - I/O Expanders PI4IOE5V9554ALEX
Interface - I/O Expanders 8-bit I2C and SMBus IO Port

Interface - I/O Expanders 8-bit I2C and SMBus IO Port

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - I-O Expanders - PI4IOE5V9554ALEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - I-O Expanders
PI4IOE5V9554ALEX
Integrated Circuits (ICs) - Interface - I-O Expanders PI4IOE5V9554ALEX
IC I/O EXPANDER 8-BIT 16TSSOP

IC I/O EXPANDER 8-BIT 16TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PI4IOE5V9554ALEXDICT-ND 1370768-PI4IOE5V9554ALEX 749-PI4IOE5V9554ALEX PI4IOE5V9554ALEX PI4IOE5V9554ALEX 29AK3654 PI4IOE5V9554ALEX PI4IOE5V9554ALEX PI4IOE5V9554ALEX
Product Name I/O Expanders Integrated Circuits (ICs) - Interface - I/O Expanders 400KHZ Interface Transceiver IC I/O Expanders Communication Interface Chip/UART/485/232 >> I/O Expanders I/o Expander, 8 I/o, Tssop-16 Diodes Inc. I/O Expanders Interface - I/O Expanders Integrated Circuits (ICs) - Interface - I-O Expanders
Technology I2C I2C; I²C I2C I2C; I²C
Device Type Port / Bus Expander Port / Bus Expander; Sensor Interface Transceiver Port / Bus Expander UART Port / Bus Expander; Sensor Interface
Supply Voltage Other; 2.3V ~ 5.5V Other; 2.3V ~ 5.5V Other; 2.3V ~ 5.5V Other; 2.3V ~ 5.5V Other; 2.3V~5.5V Other; 2.3V ~ 5.5V Other
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details
RF Front End (LNA + PA) - 2312-QPF4730TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 704-2063 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-SI32171-C-GM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
6 suppliers